Targus logo

Targus Travel USB 2.0 4-port Hub 480 Mbit/s Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33599
Info modified on:
04 Apr 2019, 10:31:44
Warranty:
1 year
Long product name Targus Travel USB 2.0 4-port Hub 480 Mbit/s Black:

Micro Travel USB 2.0 4-port hub with swivel connector

Targus Travel USB 2.0 4-port Hub 480 Mbit/s Black:

The Micro Travel USB 2.0 Hub with swivel connector is small compact travel hub no bigger than a USB flash drive. With a USB 2.0 chipset and four ports, it supports high speed transfer up to 480Mps.
- Connect up to 4 USB devices: No hassle setup; simply connect to your notebook’s USB port
- Notebook powered: Hub draws power from your notebook AC adaptor is not required
- Swivel connector: Connector swivels 270 degrees, for easy connection in areas where workspace is limited

Short summary description Targus Travel USB 2.0 4-port Hub 480 Mbit/s Black:

Targus Travel USB 2.0 4-port Hub, 480 Mbit/s, Black, Win 2000, Me, Vista, XP Mac 10.x +, 32 g, USB 2.0, 43 x 25 x 34 mm

Long summary description Targus Travel USB 2.0 4-port Hub 480 Mbit/s Black:

Targus Travel USB 2.0 4-port Hub. Data transfer rate: 480 Mbit/s, Product colour: Black. Compatible operating systems: Win 2000, Me, Vista, XP Mac 10.x +. Weight: 32 g. Interface: USB 2.0, Dimensions (WxDxH): 43 x 25 x 34 mm

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.