Targus logo

Targus Super Mini USB 2.0 4-Port Hub 480 Mbit/s Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90721
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Targus Super Mini USB 2.0 4-Port Hub 480 Mbit/s Black:

Targus Super Mini USB 2.0 4-Port Hub, 480 Mbit/s, Black, 29 g, USB 2.0, 43.2 x 44 x 9.4 mm

Long summary description Targus Super Mini USB 2.0 4-Port Hub 480 Mbit/s Black:

Targus Super Mini USB 2.0 4-Port Hub. Data transfer rate: 480 Mbit/s, Product colour: Black. Weight: 29 g. Interface: USB 2.0, Dimensions (WxDxH): 43.2 x 44 x 9.4 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.