location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus ACH119EU interface hub 5000 Mbit/s Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ACH119EU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ACH119EU show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5051794006384
Category:
An interface is a point of interaction with software, hardware or peripheral devices such as a computer monitor or keyboard. An interface hub is where there are several interfaces together in one place.
Interface Hubs Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102332
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:20:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Targus ACH119EU interface hub 5000 Mbit/s Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Ports quantity: 4
  • - 5000 Mbit/s
  • - Black Plastic
Warranty: 2 Years
Long product name Targus ACH119EU interface hub 5000 Mbit/s Black :
The long product name of Targus ACH119EU interface hub 5000 Mbit/s Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4xUSB 3.0, Plastic, 58.2 g, Black
More>>>
Targus ACH119EU interface hub 5000 Mbit/s Black:
The official description of Targus ACH119EU interface hub 5000 Mbit/s Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The need for more speed by ever faster computing hardware and greater demands for HD media transfers, USB 2.0 High Speed just isn’t enough.

Transferring large amounts of data currently takes a lot of time but with USB 3.0 latest technology advances, that time can be reduced considerably.

Using USB 3.0 SuperSpeed latest technology and new power management features, the full-duplex data transfers can reach speeds up to 5 Gbps

The new USB 3.0 hub expands your super speed USB 3.0 options from one port to four –enabling you to transfer large amounts of data quickly and easily form a number of different devices - freeing up your laptop to perform other more pressing tasks, whether for transferring large media files or backing up your precious corporate files to a compatible HDD.

Short summary description Targus ACH119EU interface hub 5000 Mbit/s Black:
This short summary of the Targus ACH119EU interface hub 5000 Mbit/s Black data-sheet is auto-generated and uses the product title and the first six key specs.

Targus ACH119EU, 5000 Mbit/s, Black, Plastic, 96 mm, 63 mm, 16.5 mm

Long summary description Targus ACH119EU interface hub 5000 Mbit/s Black:
This is an auto-generated long summary of Targus ACH119EU interface hub 5000 Mbit/s Black based on the first three specs of the first five spec groups.

Targus ACH119EU. Data transfer rate: 5000 Mbit/s, Product colour: Black, Housing material: Plastic. Width: 96 mm, Depth: 63 mm, Height: 16.5 mm

Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
4
Ports quantity *
4
Card reader integrated
No
Features
Data transfer rate *
5000 Mbit/s
Product colour
Black
Features
Housing material
Plastic
LED indicators
Yes
Plug and Play
Yes
Weight & dimensions
Width
96 mm
Depth
63 mm
Height
16.5 mm
Country Distributor
Polska 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 2 distributor(s)