location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus 4-Port USB Hub 480 Mbit/s Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4-Port USB Hub
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ACH112US
Category:
An interface is a point of interaction with software, hardware or peripheral devices such as a computer monitor or keyboard. An interface hub is where there are several interfaces together in one place.
Interface Hubs Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34753
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 10:30:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Targus 4-Port USB Hub 480 Mbit/s Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Ports quantity: 4
  • - 480 Mbit/s
  • - Black
Long product name Targus 4-Port USB Hub 480 Mbit/s Black :
The long product name of Targus 4-Port USB Hub 480 Mbit/s Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4-Port Smart USB Hub
More>>>
Targus 4-Port USB Hub 480 Mbit/s Black:
The official description of Targus 4-Port USB Hub 480 Mbit/s Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Targus 4-Port Smart USB Hub allows the user to expand one USB port to four high-speed ports to connect and charge your iPod/MP3 player, Smartphone or peripherals through the laptop. The easy 1-touch reset button instantly restores the connection to all devices so you don't have to unplug and re-plug cables. For added convenience, indicator lights show when devices are connected. The wrap-around USB cable never gets lost and protects the USB ports from dust and damage when not in use. Featuring a sleek, compact design, the Targus Smart USB Hub is portable and easy-to-use at home, in the office or during travel. An optional ac adapter is available at targus.com for powering high power devices like external hard drives.
- Functionality– Expands one USB port to four; Wrap around cable protects USB ports from dust & damage; Optional AC adapter available for high powered devices
- Features– Easy 1-touch reset button restores connection to all USB devices; Indicator light shows when devices are connected
- Material– Durable silicone wrap-around cable
- Compatibility– PC/Mac Compatible
- RoHS Compliant -Yes

Short summary description Targus 4-Port USB Hub 480 Mbit/s Black:
This short summary of the Targus 4-Port USB Hub 480 Mbit/s Black data-sheet is auto-generated and uses the product title and the first six key specs.

Targus 4-Port USB Hub, 480 Mbit/s, Black, ROHS, USB, USB 2.0

Long summary description Targus 4-Port USB Hub 480 Mbit/s Black:
This is an auto-generated long summary of Targus 4-Port USB Hub 480 Mbit/s Black based on the first three specs of the first five spec groups.

Targus 4-Port USB Hub. Data transfer rate: 480 Mbit/s, Product colour: Black, Certification: ROHS. Cables included: USB. Interface: USB 2.0

Ports & interfaces
USB 2.0 ports quantity
4
Ports quantity *
4
Features
Data transfer rate *
480 Mbit/s
Product colour
Black
Plug and Play
Yes
Features
Certification
ROHS
Packaging content
Cables included
USB
Other features
Interface
USB 2.0
Mac compatibility
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 09:16:28
Uk has collected 2 expert reviews for Targus 4-Port USB Hub 480 Mbit/s Black and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
macnn.com
Updated:
2014-03-07 01:24:20
A useful holiday present to resolve an ongoing frustration is a multi-port hub. Whether as a stocking stuffer, Chanukah present, or another holiday gift, these useful devices make your life easier. They can be used daily or when traveling, to expand avail...
80%
Brand Image Product code Product Stock Price from
Targus Travel USB 2.0 4-port Hub 480 Mbit/s Black Targus Travel USB 2.0 4-port Hub 480 Mbit/s Black
(show image)
ACH65US Travel USB 2.0 4-port Hub 0.00
(excl. VAT)
0 (incl. VAT)
Targus USB 2.0 7-Port Hub 480 Mbit/s Black, Grey Targus USB 2.0 7-Port Hub 480 Mbit/s Black, Grey
(show image)
ACH81AU USB 2.0 7-Port Hub 0.00
(excl. VAT)
0 (incl. VAT)
Targus 4-Port USB Hub 480 Mbit/s Black Targus 4-Port USB Hub 480 Mbit/s Black
(show image)
ACH111US 4-Port USB Hub 0.00
(excl. VAT)
0 (incl. VAT)