Targus logo

Targus 4-Port USB Hub 480 Mbit/s Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49865
Info modified on:
26 Jan 2018, 05:53:37
Long product name Targus 4-Port USB Hub 480 Mbit/s Black:

4-Port Mobile USB Hub

Targus 4-Port USB Hub 480 Mbit/s Black:

The Targus 4-Port Mobile USB Hub is convenient for those who travel with their laptops and would like to power or charge their peripherals via USB port. Expand 1 USB port to 4 high-speed ports to connect and charge your iPod/MP3 player, Smartphone or peripherals through the laptop. The USB cable never gets lost and stores inside of the hub for easy travel. Both compact and sleek, the Targus hub is portable and easy-to-use; simply plug and play.
- Functionality– Expand 1 USB port to 4, making it easier to connect, power or charge USB peripherals
- Organization – Compact form factor; USB cable conveniently stores inside of the hub for easy travel and never gets lost
- Compatibility – PC/Mac Compatible
- RoHS Compliant – Yes

Short summary description Targus 4-Port USB Hub 480 Mbit/s Black:

Targus 4-Port USB Hub, 480 Mbit/s, Black, ROHS, USB, USB 2.0

Long summary description Targus 4-Port USB Hub 480 Mbit/s Black:

Targus 4-Port USB Hub. Data transfer rate: 480 Mbit/s, Product colour: Black, Certification: ROHS. Cables included: USB. Interface: USB 2.0

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.