location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus 2.0 USB 4 Port Hub Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2.0 USB 4 Port Hub
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ACH110CA
Category:
An interface is a point of interaction with software, hardware or peripheral devices such as a computer monitor or keyboard. An interface hub is where there are several interfaces together in one place.
Interface Hubs Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12265
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name Targus 2.0 USB 4 Port Hub Black :
The long product name of Targus 2.0 USB 4 Port Hub Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Mini 2.0 USB 4 Port Hub
More>>>
Targus 2.0 USB 4 Port Hub Black:
The official description of Targus 2.0 USB 4 Port Hub Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Targus 2.0 Mini USB 4 Port Hub allows your notebook computer to have plug and play connection to multiple input/output USB devices. The hub features a 4-port bus and self-powered stand-alone USB hub. Packaged in a small and attractive enclosure, the hub can fit any place on a desktop, allowing for easy connection of four low speed or full speed USB devices to your USB enabled computer.
- Plug and play connectivity: Easy to install: no drivers required - plugs into your notebook computer's USB slot
- Portable design: Small, lightweight and compact design allows you to take this hub anywhere you travel
- Expand your capabilities: Connect up to 4 USB devices like mice, memory drives and PDAs on your notebook computer simultaneously

Short summary description Targus 2.0 USB 4 Port Hub Black:
This short summary of the Targus 2.0 USB 4 Port Hub Black data-sheet is auto-generated and uses the product title and the first six key specs.

Targus 2.0 USB 4 Port Hub, Black, CE, FCC Class A, FCC Class B, Win 98, 2000, ME, XP, Vista, USB 2.0/1.1

Long summary description Targus 2.0 USB 4 Port Hub Black:
This is an auto-generated long summary of Targus 2.0 USB 4 Port Hub Black based on the first three specs of the first five spec groups.

Targus 2.0 USB 4 Port Hub. Product colour: Black, Certification: CE, FCC Class A, FCC Class B. Compatible operating systems: Win 98, 2000, ME, XP, Vista. Interface: USB 2.0/1.1

Ports & interfaces
USB 2.0 ports quantity
4
Ports quantity *
4
Features
Product colour
Black
Plug and Play
Yes
Features
Certification
CE, FCC Class A, FCC Class B
System requirements
Compatible operating systems
Win 98, 2000, ME, XP, Vista
Other features
Interface
USB 2.0/1.1
Mac compatibility
Yes