location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus USB Hub for Mac 480 Mbit/s Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB Hub for Mac
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ACH105CA
Category:
An interface is a point of interaction with software, hardware or peripheral devices such as a computer monitor or keyboard. An interface hub is where there are several interfaces together in one place.
Interface Hubs Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13873
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 10:12:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Targus USB Hub for Mac 480 Mbit/s Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Ports quantity: 4
  • - 480 Mbit/s
  • - Silver
Warranty: 1 year
Long product name Targus USB Hub for Mac 480 Mbit/s Silver :
The long product name of Targus USB Hub for Mac 480 Mbit/s Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB Hub for Mac
More>>>
Targus USB Hub for Mac 480 Mbit/s Silver:
The official description of Targus USB Hub for Mac 480 Mbit/s Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get connected in style with this Targus USB 2.0 hub designed expressly for Mac® users. The compact hub takes one port to four with pleasing functionality and form. The wraparound cable fits snugly around the hub and protects the USB ports when not in use, making a nice, neat package for travel and storage. Get connected, times four.
- Compact design – Convenient, compact size fits easily in any travel case. Cable wraps securely around the perimeter when not in use, keeping things trim and tidy and protecting the ports from tiny debris or impact damage.
- Expansive – With USB 2.0 support, the hub takes one port to four, allowing you to connect up to four additional devices.
- Stylish – This USB hub is designed explicitly for Mac users, with form and function to meet your needs and match your lifestyle.
- Easy – Simply plug the Targus for Mac USB Hub into your Mac notebook and you’re ready to connect up to four USB devices.and you’re ready to connect up to four USB devices.
- RoHS Compliant – Yes

Short summary description Targus USB Hub for Mac 480 Mbit/s Silver:
This short summary of the Targus USB Hub for Mac 480 Mbit/s Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Targus USB Hub for Mac, 480 Mbit/s, Silver, RoHS, 51 g

Long summary description Targus USB Hub for Mac 480 Mbit/s Silver:
This is an auto-generated long summary of Targus USB Hub for Mac 480 Mbit/s Silver based on the first three specs of the first five spec groups.

Targus USB Hub for Mac. Data transfer rate: 480 Mbit/s, Product colour: Silver, Certification: RoHS. Weight: 51 g

Ports & interfaces
USB 2.0 ports quantity
1
Ports quantity *
4
Features
Data transfer rate *
480 Mbit/s
Product colour
Silver
Features
Plug and Play
Yes
Certification
RoHS
Weight & dimensions
Weight
51 g
Other features
Mac compatibility
Yes