location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus START CASE Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
START CASE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
258194-B25
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34550
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Nov 2020 13:37:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Targus START CASE Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Nylon
  • - 900 g
Warranty: Lifetime
Long product name Targus START CASE Black :
The long product name of Targus START CASE Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

START CASE BLACK UNIVERSAL NS (MSD)
More>>>
Targus START CASE Black:
The official description of Targus START CASE Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Be light on your feet with the START case, the START case is built purely to carry your notebook and essentials. The START features a dedicated top loading section to protect your notebook and two easy access compartments for your papers and personal effects.
Black Polyester
Top loading for quick and easy access
Easy Access Exterior front pocket for mobile phone, pen holder, key holder and more
A4 sized file section
Notebook section featuring the Air Protection System for superior protection
Back panel slip pocket

Short summary description Targus START CASE Black:
This short summary of the Targus START CASE Black data-sheet is auto-generated and uses the product title and the first six key specs.

Targus START CASE, 900 g

Long summary description Targus START CASE Black:
This is an auto-generated long summary of Targus START CASE Black based on the first three specs of the first five spec groups.

Targus START CASE. Weight: 900 g

Features
Compatibility
Acer TravelMate 361 Evi, TravelMate 614 TXCi /Apple iBook (12 inch Display), iBook (12.1 inch Display), Powerbook G4, PowerBook G4 (PowerPC G4, 867MHz, 12.1-in. TFT) /Best Buy VPR Matrix 200A5 Pentium 4-M, 2.0GHz /Compaq Armada 110, Armada E500, Armada M700, Evo N600c, Evo N150, Evo N200, Evo N400c, Evo N410C, Evo N620c, Presario X1000 /eMachines M5305 /Eurocom D270S viperD /Fujitsu B Series, LifeBook B series, LifeBook P5010, LifeBook S, P Series, P-1000, P-2000, PC LifeBook P2120, PC Lifebook S6110, S Series, Stylistic 3500 /Gateway 200 Series, Solo 3350, Solo 3450, Solo 5300LS, Solo 5300SE /HP Business Notebook nc4000, OmniBook 500, Pavilion zt3000 series, tr3000 /HP Compaq nc4000, nx7000 /IBM T41, Thinkpad A21e, Thinkpad A21p, Thinkpad A22e, Thinkpad i1200, Thinkpad i1300, Thinkpad R30, Thinkpad R31, Thinkpad R32, Thinkpad T20, Thinkpad T21, Thinkpad T22, Thinkpad T23, ThinkPad T30, Thinkpad T40, Thinkpad X21, Thinkpad X22, ThinkPad X23, Thinkpad X30, Thinkpad X31 /NEC Versa DayLite, Versa LXI, Versa SXi, Versa TXi /Panasonic Toughbook 34, Toughbook 72, Toughbook T1 /Polywell PolyNote 3000N /Sager NP2720 /Sharp Actius MM10, Actius MV12W, Actius PC-MV14, Actius UM Series /Sony Vaio C1VN Picturebook, Vaio C1VP Picturebook, Vaio C1VPK Picturebook, Vaio PCG-SRX77, VAIO PCG-SRX99, VAIO PCG-TR1A, Vaio PCG-Z1, Vaio R505TE, Vaio R505TEK, Vaio R505TL, Vaio R505TLC, Vaio R505TLD, Vaio R505TLK, Vaio R505TLKC, Vaio R505TLKD, Vaio R505TS, Vaio R505TSK, Vaio SR17, Vaio SR33, Vaio XG38, Vaio XG39, Vaio XG500, Vaio Z505LS, Vaio Z505LSK /Sotec 3120X /Toshiba Portege 2000, Portégé 2000, Portege 2010, Portege 3490CT, Portege 3500, Portege 4000, Portege 4010, Portégé M100, Portege M200, Portege M205, Portégé R100, Tecra 8200 /ViewSonic ViewPad 1000 /Vpr Matrix 200A5 /Winbook X2 Pentium III-M 1.16GHz .
Material *
Nylon
Product main colour *
Black
Weight & dimensions
Width
400 mm
Depth
310 mm
Height
80 mm
Weight
900 g