Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Overland-Tandberg LTO-4 HH SAS drive kit Internal LTO 800GB tape drive

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Overland-Tandberg
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LTO-4 HH SAS drive kit
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
871172
Category
Tape drives are a cost-effective solution for backing up all your important data when high speed is not required.
tape drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Overland-Tandberg: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 18 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 9371
This statistic is based on the 75469 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 18-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73738 free Open Icecat users .
Info modified on: 05 Jan 2018 10:01:03
The date of the most recent change of this product data-sheet in Icecat.
Long product name Overland-Tandberg LTO-4 HH SAS drive kit Internal LTO 800GB tape drive :
The short editorial description of Overland-Tandberg LTO-4 HH SAS drive kit Internal LTO 800GB tape drive

StorageLibrary T40+, LTO-4 HH SAS add-on/upgrade tape drive module
More>>>
Short summary description Overland-Tandberg LTO-4 HH SAS drive kit Internal LTO 800GB tape drive:
This short summary of the Overland-Tandberg LTO-4 HH SAS drive kit Internal LTO 800GB tape drive data-sheet is auto-generated and uses the product title and the first six key specs.
Overland-Tandberg LTO-4 HH SAS drive kit, LTO, LTO Ultrium 4, LTO Ultrium 3, LTO Ultrium 2, 70 ms, SAS, 250000 h, 60000 h
Long summary description Overland-Tandberg LTO-4 HH SAS drive kit Internal LTO 800GB tape drive :

Overland-Tandberg LTO-4 HH SAS drive kit. Type: LTO, Logical recording format: LTO Ultrium 4, LTO Ultrium 3, LTO Ultrium 2, Access time: 70 ms. Native capacity: 800 GB, Compressed capacity: 1600 GB. Burst transfer rate: 300 MB/s, Drive device, transfer rate: 160 MB/s, Data transfer rate: 3 Gbit/s. Form factor: 5.25", Colour of product: Black, Certification: CSA C22.2, cCSAus, TÜV EN60950, CE, FCC 47 CFR Parts 15, NOM, VCCI, C-TICK, RRL, BSMI, GOSH CB. Power supply type: DC, Power requirements: 5V, 2.5A, Power consumption (typical): 20 W

This is an auto-generated long summary of Overland-Tandberg LTO-4 HH SAS drive kit Internal LTO 800GB tape drive based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
France 1 distributor(s)
Deutschland 3 distributor(s)
Czech Republic 1 distributor(s)
Magyarország 1 distributor(s)
Danmark 1 distributor(s)