location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Overland-Tandberg 8174-LTO backup storage device Storage auto loader & library Tape Cartridge 32.8 TB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Overland-Tandberg Check ‘Overland-Tandberg’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8174-LTO
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8174-LTO
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Overland-Tandberg: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12770
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Overland-Tandberg 8174-LTO backup storage device Storage auto loader & library Tape Cartridge 32.8 TB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Storage auto loader & library Tape Cartridge Black
  • - Number of slots (max): 40
  • - 4U
  • - Native capacity: 32.8 TB Compressed capacity: 65.5 TB
  • - Mean time between failures (MTBF): 250000 h
  • - 70 W
Long product name Overland-Tandberg 8174-LTO backup storage device Storage auto loader & library Tape Cartridge 32.8 TB :
The long product name of Overland-Tandberg 8174-LTO backup storage device Storage auto loader & library Tape Cartridge 32.8 TB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StorageLibrary T40+ LTO-4 HH SAS, 40 slots, Black
More>>>
Overland-Tandberg 8174-LTO backup storage device Storage auto loader & library Tape Cartridge 32.8 TB:
The official description of Overland-Tandberg 8174-LTO backup storage device Storage auto loader & library Tape Cartridge 32.8 TB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

StorageLibrary T40+, LTO-5 SAS, 36TB/72TB, 4U, 24-slots, 1x LTO-5 HH SAS tape drive, Symantec Backup Exec QS (single server edition), redundant power supply, rackmount kit, barcode reader, barcode labels (60pcs), ethernet cable, international power cords, quick installation guide and warranty card.

Product Overview
- Scalable capacities up to 120 TB
- Performance up to 4 TB/Hr (compressed)
- Capacity on demand, easily scales from 24 to 40 slots
- Performance on demand with add-on drives and drive upgrades
- Pass-Thru feature, allows 5x T40+ libraries to be stacked together
- Offers SCSI, SAS and FC connectivity
- Future proof with 8-generation roadmap
- Browser-based remote management
- Redundant Power Supply (RPS)
- Data speed matching, reduces mechanical wear and extends tape life
- AES 256-bit Encryption
- LTO WORM (write once, read many) for regulatory compliance

The Tandberg Data StorageLibrary™ T40+ is a scalable tape library offering 24 or 40 slots and up to 120TB of compressed storage. The StorageLibrary T40+ combines high capacity and performance in a compact 4U form factor. The Pass-Thru feature allows customers to add additional drives and storage capacities when required, enabling up to five StorageLibrary T40+ units to be stacked together, increasing the number of slots from 40 to 77, 114, 151 or 188 slots. The Pass-Thru feature provides customers with an easy-to-use capacity-on-demand, allowing storage capacity to be increased up to 453TB and performance to be increased up to 16TB/hr

The StorageLibrary T40+ family is designed to improve efficiency and minimize downtime. The Web browser-based remote management interface allows you to monitor, control, configure and diagnose problems from anywhere in the world. The StorageLibrary T40+ family supports system monitoring and can be easily configured to send an e-mail on any error. The T40+ is supplied with redundant power supplies. The second power supply provides redundancy for mission critical operations and avoids power interruption to the library. Both power supplies share the load under normal operating conditions. However, if one of the power supplies fails, the other will assume the full load. The StorageLibrary T40+ tape library provides outstanding value for IT managers that need to perform large, unattended backups, and who require flexibility, reliability and a future proof solution.

The StorageLibrary T40+ metal construction provides an extremely robust and rugged solution for optimal, long-term operation. The tape drive, power supply and fans are all customer replaceable units (CRU) and can even be replaced without removing the autoloader from the rack.
Tandberg Data automation products are backed by more than 30 years of experience in research, design and manufacturing of tape automation solutions.

Turnkey Solution
The Tandberg Data StorageLibrary T40+ ships with a barcode reader, rackmount kit, remote management and Symantec's Backup Exec QuickStart software.

Media Compatibility
The Tandberg Data StorageLibrary T40+ Series is compatible with industry standard, multi-sourced LTO media. To achieve the best reliability, Tandberg LTO branded and qualified data cartridges are recommended.

Short summary description Overland-Tandberg 8174-LTO backup storage device Storage auto loader & library Tape Cartridge 32.8 TB:
This short summary of the Overland-Tandberg 8174-LTO backup storage device Storage auto loader & library Tape Cartridge 32.8 TB data-sheet is auto-generated and uses the product title and the first six key specs.

Overland-Tandberg 8174-LTO, Storage auto loader & library, Tape Cartridge, 4U, Serial Attached SCSI (SAS), LTO-4HH, 250000 h

Long summary description Overland-Tandberg 8174-LTO backup storage device Storage auto loader & library Tape Cartridge 32.8 TB:
This is an auto-generated long summary of Overland-Tandberg 8174-LTO backup storage device Storage auto loader & library Tape Cartridge 32.8 TB based on the first three specs of the first five spec groups.

Overland-Tandberg 8174-LTO. Product type: Storage auto loader & library, Media type: Tape Cartridge, Form factor: 4U. Native capacity: 32.8 TB, Compressed capacity: 65.5 TB. Backup rate compressed performance: 4096 GB/h, Backup rate native performance: 2048 GB/h. Power supply type: 100-240VAC, 50-60Hz, Power consumption (typical): 70 W. Product colour: Black

Performance
Product type *
Storage auto loader & library
Media type *
Tape Cartridge
Form factor
4U
Standard interfaces
Serial Attached SCSI (SAS)
Storage media types supported
LTO-4HH
Web-based management
Yes
Mean time between failures (MTBF)
250000 h
Security algorithms
256-bit AES
Number of slots (max)
40
Certification
CE, FCC, TUV/GS, ICES VCCI, BSMI, CISPR 22, C-tick, UL, C-UL, CB, GOST, EN 55022 A
Storage
Native capacity *
32.8 TB
Compressed capacity *
65.5 TB
Data transmission
Backup rate compressed performance
4096 GB/h
Data transmission
Backup rate native performance
2048 GB/h
Power
Power supply type
100-240VAC, 50-60Hz
Power consumption (typical)
70 W
Features
Product colour
Black
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Storage temperature (T-T)
-30 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
37.7 kg
Other features
Dimensions (WxDxH)
446.6 x 736.6 x 177.5 mm
Networking features
10 Base-T