location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Overland-Tandberg REO 4500 Storage auto loader & library Tape Cartridge 250 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Overland-Tandberg Check ‘Overland-Tandberg’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
REO 4500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
OV-REO101062
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Overland-Tandberg: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15954
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2022 00:50:27
The date of the most recent change of this product data-sheet in Icecat.
Long product name Overland-Tandberg REO 4500 Storage auto loader & library Tape Cartridge 250 GB :
The long product name of Overland-Tandberg REO 4500 Storage auto loader & library Tape Cartridge 250 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

REO 4500, iSCSI, 12x250GB, 3TB
More>>>
Overland-Tandberg REO 4500 Storage auto loader & library Tape Cartridge 250 GB:
The official description of Overland-Tandberg REO 4500 Storage auto loader & library Tape Cartridge 250 GB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A fast, flexible, and affordable disk-based backup and recovery appliance.

Fast
The Overland REO 4500 & 4500c disk-based backup and recovery appliance adds speed, reliability, and flexibility to any data protection environment. The REO 4500 features innovative Protection OS™ software that delivers volume and device virtualization, management, and connectivity capabilities. It also allows the REO to be easily enhanced via current and future software PAC options (e.g. Overland REO™ Multi-SitePAC™).

Flexible
It’s easy to configure the REO 4500 as virtual tape libraries and/or any mix of standalone virtual tape drives or disk volumes (LUNs) for maximum flexibility. Patent-pending Dynamic Virtual Tape (DVT) ensures that no storage capacity is wasted while eliminating the manual effort and guesswork of sizing, configuring, provisioning, and deleting virtual tape cartridges. With DVT, users can create virtual tape cartridges that automatically expand or shrink as needed to match the exact capacity requirements of the backup operation.

Expandable
The REO 4500 offers tremendous flexibility in capacity, ranging anywhere between 3TB and 27TB. Expansion is facilitated by adding economical SAS connected expansion arrays in 3TB, 6TB and 9TB configurations. Hardware compression effectively without affecting performance useable virtual tape capacity, giving the REO 4500c a total compressed capacity of 45 TB.

Simple
The REO 4500 is also easy to deploy and manage. It's compatible with all popular open systems or Windows-based backup software, physical tape drives, and libraries, and it connects easily to Ethernet (iSCSI) or Fibre Channel networks. A simple browser-based interface, proactive monitoring, and remote management capabilities combine to make REO 4500 easy and cost effective to manage.

Highlights

- User definable as virtual tape libraries, standalone virtual tape drives and/or disk volumes (LUNs).
- Includes REO Protection OS software.
- Dynamic Virtual Tape.
- Supports Ethernet (iSCSI) and Fibre Channel connectivity.
- Includes RAID protection.
- Up to 36 TB raw capacity, 60TB useable compressed virtual tape capacity.

Short summary description Overland-Tandberg REO 4500 Storage auto loader & library Tape Cartridge 250 GB:
This short summary of the Overland-Tandberg REO 4500 Storage auto loader & library Tape Cartridge 250 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Overland-Tandberg REO 4500, Storage auto loader & library, Tape Cartridge, 250 GB, 220 MB/s, 100 - 240 VAC, 47 - 63 Hz, 10 - 40 °C

Long summary description Overland-Tandberg REO 4500 Storage auto loader & library Tape Cartridge 250 GB:
This is an auto-generated long summary of Overland-Tandberg REO 4500 Storage auto loader & library Tape Cartridge 250 GB based on the first three specs of the first five spec groups.

Overland-Tandberg REO 4500. Product type: Storage auto loader & library, Media type: Tape Cartridge. Native capacity: 250 GB. Burst transfer rate: 220 MB/s. Power requirements: 100 - 240 VAC, 47 - 63 Hz. Weight: 27.2 kg

Performance
Product type *
Storage auto loader & library
Media type *
Tape Cartridge
Storage
Native capacity *
250 GB
Data transmission
Burst transfer rate
220 MB/s
Power
Power requirements
100 - 240 VAC, 47 - 63 Hz
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Weight
27.2 kg
Other features
Dimensions (WxDxH)
444 x 736 x 89 mm
Networking features
10/100 Ethernet