Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tandberg Data ULTAMUS RAID 4800x disk array

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tandberg Data
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ULTAMUS RAID 4800x
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
OV-OSR1021
Category
Group of two or more hard discs used to increase performance and enables fault tolerance.
Disk Arrays
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tandberg Data: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3265
This statistic is based on the 85434 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83484 free Open Icecat users.
Info modified on: 22 Apr 2019 11:50:02
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years.
Long product name Tandberg Data ULTAMUS RAID 4800x disk array :
The short editorial description of Tandberg Data ULTAMUS RAID 4800x disk array

ULTAMUS RAID 4800x, 24x 750GB SATA
More>>>
Short summary description Tandberg Data ULTAMUS RAID 4800x disk array:
This short summary of the Tandberg Data ULTAMUS RAID 4800x disk array data-sheet is auto-generated and uses the product title and the first six key specs.

Tandberg Data ULTAMUS RAID 4800x, 750 GB, 74.8 kg, 5 - 35 °C, 10 - 80%, 100 - 240VAC, 50/60Hz, SATA

Long summary description Tandberg Data ULTAMUS RAID 4800x disk array:
This is an auto-generated long summary of Tandberg Data ULTAMUS RAID 4800x disk array based on the first three specs of the first five spec groups.

Tandberg Data ULTAMUS RAID 4800x. Storage drive capacity: 750 GB. Weight: 74.8 kg. Power requirements: 100 - 240VAC, 50/60Hz, Interface: SATA, Networking features: 10/100 Ethernet

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details