Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Compact case
- - Material: Neoprene
- - Brand compatibility: Any brand
- - Black, Orange
Long product name Tamrac NEO'S DIGITAL 14 Compact case Black, Orange
:
44g, Orange
The long product name of Tamrac NEO'S DIGITAL 14 Compact case Black, Orange. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
44g, Orange
More>>>
Short summary description Tamrac NEO'S DIGITAL 14 Compact case Black, Orange:
This short summary of the Tamrac NEO'S DIGITAL 14 Compact case Black, Orange data-sheet is auto-generated and uses the product title and the first six key specs.
Tamrac NEO'S DIGITAL 14, Compact case, Any brand, Black, Orange
Long summary description Tamrac NEO'S DIGITAL 14 Compact case Black, Orange:
This is an auto-generated long summary of Tamrac NEO'S DIGITAL 14 Compact case Black, Orange based on the first three specs of the first five spec groups.
Tamrac NEO'S DIGITAL 14. Case type: Compact case, Brand compatibility: Any brand, Product colour: Black, Orange