Talens 95624020 canvas Painting Canvas panel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2513
Info modified on:
11 Mar 2024, 09:14:46
Bullet Points Talens 95624020 canvas Painting Canvas panel:
  • - Premium quality, made in Europe with FSC-certified wood.
  • - Universally prepared for use with oil, acrylic and water-mixable oil colours.
  • - Primer applied by hand consisting of one layer of natural glue and two layers of acid-free, acrylic-based gesso.
  • - Beading (rounded raised edge) ensures the canvas does not touch the frame.
  • - All canvasses are fitted with extra beechwood pegs for re-tensioning.
Long product name Talens 95624020 canvas Painting Canvas panel:

100% linen, 360 g/m², 40 x 120 cm

Short summary description Talens 95624020 canvas Painting Canvas panel:

Talens 95624020, Painting, Canvas panel, Linen, 360 g/m², 400 mm, 1200 mm

Long summary description Talens 95624020 canvas Painting Canvas panel:

Talens 95624020. Suitable for: Painting, Product type: Canvas panel, Material: Linen. Width: 400 mm, Depth: 1200 mm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.