Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 2 GB USB Type-A 2.0
- - Form factor: Slide
- - Red
Long product name takeMS 2GB MEM-Drive Move USB flash drive USB Type-A 2.0 Red
:
2GB MEM-Drive Move Silver-red
The long product name of takeMS 2GB MEM-Drive Move USB flash drive USB Type-A 2.0 Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
2GB MEM-Drive Move Silver-red
More>>>
Short summary description takeMS 2GB MEM-Drive Move USB flash drive USB Type-A 2.0 Red:
This short summary of the takeMS 2GB MEM-Drive Move USB flash drive USB Type-A 2.0 Red data-sheet is auto-generated and uses the product title and the first six key specs.
takeMS 2GB MEM-Drive Move, 2 GB, USB Type-A, 2.0, Slide, 15 g, Red
Long summary description takeMS 2GB MEM-Drive Move USB flash drive USB Type-A 2.0 Red:
This is an auto-generated long summary of takeMS 2GB MEM-Drive Move USB flash drive USB Type-A 2.0 Red based on the first three specs of the first five spec groups.
takeMS 2GB MEM-Drive Move. Capacity: 2 GB, Device interface: USB Type-A, USB version: 2.0. Form factor: Slide. Weight: 15 g. Product colour: Red