Long product name takeMS 2GB MEM-Drive Move USB flash drive USB Type-A 2.0 Blue
:
2GB MEM-Drive Move Silver-blue
The long product name of takeMS 2GB MEM-Drive Move USB flash drive USB Type-A 2.0 Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
2GB MEM-Drive Move Silver-blue
More>>>
Short summary description takeMS 2GB MEM-Drive Move USB flash drive USB Type-A 2.0 Blue:
This short summary of the takeMS 2GB MEM-Drive Move USB flash drive USB Type-A 2.0 Blue data-sheet is auto-generated and uses the product title and the first six key specs.
takeMS 2GB MEM-Drive Move, 2 GB, USB Type-A, 2.0, Slide, 15 g, Blue
Long summary description takeMS 2GB MEM-Drive Move USB flash drive USB Type-A 2.0 Blue:
This is an auto-generated long summary of takeMS 2GB MEM-Drive Move USB flash drive USB Type-A 2.0 Blue based on the first three specs of the first five spec groups.
takeMS 2GB MEM-Drive Move. Capacity: 2 GB, Device interface: USB Type-A, USB version: 2.0. Form factor: Slide. Weight: 15 g. Product colour: Blue