Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Xbox 360 Game series: NBA 2K
- - Language version: English
- - Game edition: Standard Game genre: Sports
- - Developer: Visual Concepts Release date (DD/MM/YYYY): 7/10/2014
- - ESRB rating: E (Everyone) PEGI rating: 3
Long product name Take-Two Interactive NBA 2K15, Xbox 360 Standard English
:
NBA 2K15, Xbox 360
The long product name of Take-Two Interactive NBA 2K15, Xbox 360 Standard English. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
NBA 2K15, Xbox 360
More>>>
Short summary description Take-Two Interactive NBA 2K15, Xbox 360 Standard English:
This short summary of the Take-Two Interactive NBA 2K15, Xbox 360 Standard English data-sheet is auto-generated and uses the product title and the first six key specs.
Take-Two Interactive NBA 2K15, Xbox 360, Xbox 360, Multiplayer mode, E (Everyone)
Long summary description Take-Two Interactive NBA 2K15, Xbox 360 Standard English:
This is an auto-generated long summary of Take-Two Interactive NBA 2K15, Xbox 360 Standard English based on the first three specs of the first five spec groups.
Take-Two Interactive NBA 2K15, Xbox 360. Game edition: Standard, Platform: Xbox 360, Multiplayer mode, ESRB rating: E (Everyone), PEGI rating: 3, Developer: Visual Concepts, Release date (DD/MM/YYYY): 7/10/2014