location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Tacens Victoria Extreme Midi Tower Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tacens Check ‘Tacens’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Victoria Extreme
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2VICTORIAEXT
Category:
A computer case, also known as a chassis, is an empty metal shell used to protect computer components.
Computer Cases Check ‘Tacens’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tacens: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45501
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Tacens Victoria Extreme Midi Tower Black :
The long product name of Tacens Victoria Extreme Midi Tower Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Victoria Extreme - Computer case, Mid Tower
More>>>
Short summary description Tacens Victoria Extreme Midi Tower Black:
This short summary of the Tacens Victoria Extreme Midi Tower Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tacens Victoria Extreme, Midi Tower, PC, Black, 220 mm, 445 mm, 410 mm

Long summary description Tacens Victoria Extreme Midi Tower Black:
This is an auto-generated long summary of Tacens Victoria Extreme Midi Tower Black based on the first three specs of the first five spec groups.

Tacens Victoria Extreme. Form factor: Midi Tower, Type: PC, Product colour: Black. Width: 220 mm, Depth: 445 mm, Height: 410 mm. Internal drive bays: 5 x 3.5-inch, External drive bays: 4 x 5.2-inch, 1 x 3.5-inch, Optional fans: 2 x (120 x 120 x 25mm)

Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 09:07:24
Uk has collected 2 expert reviews for Tacens Victoria Extreme Midi Tower Black and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Brand Image Product code Product Stock Price from
Tacens

Tacens Magnus Midi Tower Black
(show image)
2MAGNUS Magnus 0.00
(excl. VAT)
0 (incl. VAT)
Tacens

Tacens Lyrica Midi Tower Black
(show image)
2LYRICA Lyrica 0.00
(excl. VAT)
0 (incl. VAT)
Tacens

Tacens Stella Mini Tower Black
(show image)
2STELLA Stella 0.00
(excl. VAT)
0 (incl. VAT)
Tacens

Tacens Ixion Mini Tower Black 300 W
(show image)
2IXION Ixion 0.00
(excl. VAT)
0 (incl. VAT)
Tacens

Tacens Victoria II Midi Tower Black
(show image)
2VICTORIA2 Victoria II 0.00
(excl. VAT)
0 (incl. VAT)
Tacens

Tacens Signum II Midi Tower Black
(show image)
2SIGNUM2 Signum II 0.00
(excl. VAT)
0 (incl. VAT)
Tacens

Tacens Thylon Midi Tower Black
(show image)
2THYLON Thylon 0.00
(excl. VAT)
0 (incl. VAT)
Tacens

Tacens Sera Midi Tower Black, Silver
(show image)
2SERA Sera 0.00
(excl. VAT)
0 (incl. VAT)
Tacens

Tacens Prior M Midi Tower Black, Silver
(show image)
2PRIORM Prior M 0.00
(excl. VAT)
0 (incl. VAT)
Tacens

Tacens Sagitta II Midi Tower Black
(show image)
2SAG2BASIC Sagitta II 0.00
(excl. VAT)
0 (incl. VAT)