Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

T'nB FOLHP9L 5.2" Folio Black mobile phone case

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
T'nB
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FOLHP9L
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FOLHP9L
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
3303170079713
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by T'nB: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 02 Jan 2017
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 717
This statistic is based on the 77098 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 02-01-17 Only sponsoring brands are included in the free Open Icecat content distribution as used by 75329 free Open Icecat users .
Info modified on: 15 Apr 2018 13:45:46
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure (0,1MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name T'nB FOLHP9L 5.2" Folio Black mobile phone case :
The short editorial description of T'nB FOLHP9L 5.2" Folio Black mobile phone case

Folio case for Huawei P9 Lite, Black
More>>>
Short summary description T'nB FOLHP9L 5.2" Folio Black mobile phone case:
This short summary of the T'nB FOLHP9L 5.2" Folio Black mobile phone case data-sheet is auto-generated and uses the product title and the first six key specs.

T'nB FOLHP9L, Folio, Huawei, P9 Lite, 13.2 cm (5.2"), Black

Long summary description T'nB FOLHP9L 5.2" Folio Black mobile phone case:
This is an auto-generated long summary of T'nB FOLHP9L 5.2" Folio Black mobile phone case based on the first three specs of the first five spec groups.

T'nB FOLHP9L. Case type: Folio, Brand compatibility: Huawei. Compatibility: P9 Lite. Maximum screen size compatibility: 13.2 cm (5.2"). Surface coloration: Monotone. Colour of product: Black. Number of card pockets: 1

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
España 1 distributor(s)
Italia 1 distributor(s)