location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Synology RackStation RS812 NAS/storage server 0.5 GB DDR3 Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Synology Check ‘Synology’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
RackStation
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RS812
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RS812
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘Synology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Synology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48367
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:53:43
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Synology RackStation RS812 NAS/storage server 0.5 GB DDR3 Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black, Silver
  • - Number of storage drives supported: 4
  • - 1.6 GHz
  • - 0.5 DDR3
  • - 37 W
Warranty: 3 Years
Long product name Synology RackStation RS812 NAS/storage server 0.5 GB DDR3 Black, Silver :
The long product name of Synology RackStation RS812 NAS/storage server 0.5 GB DDR3 Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RS812 - 1U NAS, 1.6GHz, 512MB DDR3, 4x 3.5"/2.5" SATAII, 2x GLAN, 2x USB 2.0, eSATA, 22.6dB, 6.9kg, Black/Silver
More>>>
Short summary description Synology RackStation RS812 NAS/storage server 0.5 GB DDR3 Black, Silver:
This short summary of the Synology RackStation RS812 NAS/storage server 0.5 GB DDR3 Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Synology RackStation RS812, 0.5 GB, DDR3, Black, Silver

Long summary description Synology RackStation RS812 NAS/storage server 0.5 GB DDR3 Black, Silver:
This is an auto-generated long summary of Synology RackStation RS812 NAS/storage server 0.5 GB DDR3 Black, Silver based on the first three specs of the first five spec groups.

Synology RackStation RS812. Processor frequency: 1.6 GHz. Internal memory: 0.5 GB, Internal memory type: DDR3

Source Testseek summary Average rating
Reviews
Updated:
2013-11-02 02:57:15
Uk has collected 4 expert reviews for Synology RackStation RS812 NAS/storage server Black, Silver and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
kitguru.net
Updated:
2013-11-02 02:57:11
Today we are looking at the Synology RackStation RS812 NAS server which has been designed for small business environments. This cost effective NAS has four drive bays and can scale to eight when paired up with the Synology RX410. It has full link ag...
Good well built, great internal components including Seasonic power supply, solid performance, low price point...
80%
DigitalReviews.net
Updated:
2013-11-02 02:57:12
This must be one of the longest running “tests” we’ve done on any NAS (and we have reviewed quite a few!)…We received the RS812 from Synology in November last year and now finally 11months later we get to write a review on it!Why the delay and what...
Bottom line The Synology RS812 is not the only unit from this Taiwanese top supplier of NAS units that has been slaving away in our offices without drawing attention to itself, just doing its job. These really are boxes you install once and “forget” about them. Ev...
0%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)