Synology logo

Synology RackStation RS810RP+ NAS/storage server 1 GB 0 TB

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45027
Info modified on:
21 Oct 2022, 10:14:32
Long product name Synology RackStation RS810RP+ NAS/storage server 1 GB 0 TB:

RS810RP+, Dual Core 1.67GHz, 1GB, Ethernet Gigabit, 2x USB 2.0, 1x eSATA, 52.7dB, 9.68kg

Short summary description Synology RackStation RS810RP+ NAS/storage server 1 GB 0 TB:

Synology RackStation RS810RP+, 1 GB, 0 TB

Long summary description Synology RackStation RS810RP+ NAS/storage server 1 GB 0 TB:

Synology RackStation RS810RP+. Processor frequency: 1.67 GHz. Internal memory: 1 GB. Total installed storage capacity: 0 TB

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.