Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Synology 8TB RS411

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Synology
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8TB RS411
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RS411/8TB
Category
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & storage servers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Synology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 08 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 6327
This statistic is based on the 75469 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 08-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73738 free Open Icecat users .
Info modified on: 07 Sep 2017 15:14:56
The date of the most recent change of this product data-sheet in Icecat.
Long product name Synology 8TB RS411 :
The short editorial description of Synology 8TB RS411

RS411, 8TB, 3.5"/2.5", SATA II x4, USB 2.0 x2, eSATA x1, Black
More>>>
Short summary description Synology 8TB RS411:
This short summary of the Synology 8TB RS411 data-sheet is auto-generated and uses the product title and the first six key specs.
Synology 8TB RS411, 8000 GB, Serial ATA II, 3.5", 0, 1, 5, 10, 1.6 GHz, 0.25 GB
Long summary description Synology 8TB RS411 :

Synology 8TB RS411. Total installed storage capacity: 8000 GB, Storage drive interface: Serial ATA II, Storage drive size: 3.5". Processor frequency: 1.6 GHz. RAM capacity: 0.25 GB, RAM type: DDR3. Supported network protocols: AFP, FTP, Cabling technology: 10/100/1000BASE-T(X), Data transfer rate (max): 1000 Mbit/s. Number of fans: 3 fan(s)

This is an auto-generated long summary of Synology 8TB RS411 based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2013-11-02
Testseek has collected 4 expert reviews for Synology 8TB RS411 and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
84%
Source Review comments Score
kitguru.net
Updated:
2013-11-02
Over the last year KitGuru has reviewed many NAS systems and we have been impressed so far with the entire range from Synology. So much so in fact that we have ended up with several of their products powering our business network. Today we are looki...
Bottom line Another excellent product from Synology, their range grows stronger and stronger every month...
85%
itpro.co.uk
Updated:
2013-11-02
Bottom line With a diskless model costing less than £500, the RS411 can’t be beaten on price. It does have some limitations as memory can’t be upgraded and it doesn’t support Synology’s expansion units. Costs have been shaved by using a Marvell SoC, but this doesn...
83%
Brand Image Product code Product Stock Price from
Sitecom MD-254 Storage Server Sitecom MD-254 Storage Server
(show image)
MD-254 MD-254  —