location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Synology RackStation RS18017xs+ NAS Rack (2U) Intel® Xeon® D D-1531 16 GB DDR4 48 TB HDD DiskStation Manager Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Synology Check ‘Synology’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
RackStation
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RS18017xs+
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RS18017XS+/48TB-RED PRO
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘Synology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Synology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4561
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Synology RackStation RS18017xs+ NAS Rack (2U) Intel® Xeon® D D-1531 16 GB DDR4 48 TB HDD DiskStation Manager Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Large Enterprise Business NAS Rack (2U) Black, Grey
  • - DiskStation Manager
  • - Total installed storage capacity: 48 TB Number of storage drives supported: 12 HDD & SSD
  • - Intel® Xeon® D D-1531 2.2 GHz
  • - 16 DDR4 2133 MHz Memory slots: 4
  • - Ethernet LAN iSCSI support Wake-on-LAN ready
  • - Cooling type: Active
  • - 500 W
More>>>
Short summary description Synology RackStation RS18017xs+ NAS Rack (2U) Intel® Xeon® D D-1531 16 GB DDR4 48 TB HDD DiskStation Manager Black, Grey:
This short summary of the Synology RackStation RS18017xs+ NAS Rack (2U) Intel® Xeon® D D-1531 16 GB DDR4 48 TB HDD DiskStation Manager Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Synology RackStation RS18017xs+, NAS, Rack (2U), Intel® Xeon® D, D-1531, 16 GB, DDR4

Long summary description Synology RackStation RS18017xs+ NAS Rack (2U) Intel® Xeon® D D-1531 16 GB DDR4 48 TB HDD DiskStation Manager Black, Grey:
This is an auto-generated long summary of Synology RackStation RS18017xs+ NAS Rack (2U) Intel® Xeon® D D-1531 16 GB DDR4 48 TB HDD DiskStation Manager Black, Grey based on the first three specs of the first five spec groups.

Synology RackStation RS18017xs+. Type: NAS. Chassis type: Rack (2U). Device class: Large Enterprise Business. Processor family: Intel® Xeon® D, Processor model: D-1531, Processor frequency: 2.2 GHz. Internal memory: 16 GB, Internal memory type: DDR4. Total installed storage capacity: 48 TB, Installed storage drive type: HDD. Operating system installed: DiskStation Manager

Source Testseek summary Average rating
Reviews
Updated:
2017-09-16 04:02:30
Uk has collected 2 expert reviews for Synology RackStation RS18017xs+ NAS Rack (2U) Intel® Xeon® D D-1531 16 GB DDR4 48 TB HDD DiskStation Manager Black, Grey and the average expert rating is 100 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
100%
Source Review comments Score
itpro.co.uk
Updated:
2017-09-16 04:02:30
Sign up for our daily newsletter Synology has a fine reputation for its consumer and SME NAS appliances, but its latest rack models show a sharper focus on mid-sized businesses. The 12-bay RS18017xs+ aims to deliver unbeatable performance, as it's one of...
Good Strong app support, Robust warranty, Speedy performance...
Bad Inbrowser live view only works with Internet Explorer...
Bottom line The RS18017xs+ is a versatile NAS appliance that can tackle a wide range of network storage duties. The DSM 6.1 software and its wealth of apps make it an ideal backup repository, its powerful hardware delivers excellent 10GbE performance - and Synolog...
100%
itpro.co.uk
Updated:
2018-02-09 05:07:42
Sign up for our daily newsletter Services like Netflix, Spotify and Dropbox are great ways to access content like movies, music and files, but they've got their limitations. Imagine if you could build your own cloud, with instant access wherever you are...
0%