location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Synology PSU 400W-RP MODULE_1 power supply unit White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Synology Check ‘Synology’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PSU 400W-RP MODULE_1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSU 400W-RP MODULE_1
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4711174729302 show
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘Synology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Synology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62995
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 09:20:02
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Synology PSU 400W-RP MODULE_1 power supply unit White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 400 W
  • - Server
  • - White
Long product name Synology PSU 400W-RP MODULE_1 power supply unit White :
The long product name of Synology PSU 400W-RP MODULE_1 power supply unit White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Redundant PSU 400W N+1, 1.21 kg
More>>>
Short summary description Synology PSU 400W-RP MODULE_1 power supply unit White:
This short summary of the Synology PSU 400W-RP MODULE_1 power supply unit White data-sheet is auto-generated and uses the product title and the first six key specs.

Synology PSU 400W-RP MODULE_1, 400 W, Server, RS10613xs+, RS2211RP+, RS2212RP+, RS2414RP+, RS3411RPxs, RS3412RPxs, RS3413xs+, RX1211RP,..., White, 116 mm, 200 mm

Long summary description Synology PSU 400W-RP MODULE_1 power supply unit White:
This is an auto-generated long summary of Synology PSU 400W-RP MODULE_1 power supply unit White based on the first three specs of the first five spec groups.

Synology PSU 400W-RP MODULE_1. Total power: 400 W. Purpose: Server, Compatible products: RS10613xs+, RS2211RP+, RS2212RP+, RS2414RP+, RS3411RPxs, RS3412RPxs, RS3413xs+, RX1211RP,.... Product colour: White. Width: 116 mm, Depth: 200 mm, Height: 40 mm

Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)