location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Synology DX510 disk array 2.5 TB Desktop Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Synology Check ‘Synology’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DX510
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DX510/2.5TB
Category:
Group of two or more hard discs used to increase performance and enables fault tolerance.
Disk Arrays Check ‘Synology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Synology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16951
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Synology DX510 disk array 2.5 TB Desktop Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Desktop Black
  • - HDD Storage drives installed 2.5 TB
  • - Hot-swap drive bays
Long product name Synology DX510 disk array 2.5 TB Desktop Black :
The long product name of Synology DX510 disk array 2.5 TB Desktop Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2.5TB DX510 Expansion Unit, 5X 3.5"/2.5" SATA, eSATA, 59W
More>>>
Short summary description Synology DX510 disk array 2.5 TB Desktop Black:
This short summary of the Synology DX510 disk array 2.5 TB Desktop Black data-sheet is auto-generated and uses the product title and the first six key specs.

Synology DX510, 2.5 TB, HDD, Serial ATA, 2.5/3.5", Desktop, Black

Long summary description Synology DX510 disk array 2.5 TB Desktop Black:
This is an auto-generated long summary of Synology DX510 disk array 2.5 TB Desktop Black based on the first three specs of the first five spec groups.

Synology DX510. Total installed storage capacity: 2.5 TB, Installed storage drive type: HDD, Storage drive interface: Serial ATA, Storage drive size: 2.5/3.5". Chassis type: Desktop. Number of storage drives supported: 5, Supported storage drive types: HDD & SSD. Width: 248 mm, Depth: 233 mm, Height: 157 mm, Weight: 4.1 kg. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 09:01:05
Uk has collected 8 expert reviews for Synology DX510 disk array 2.5 TB Desktop Black and the average expert rating is 91 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
91%
Source Review comments Score
kitguru.net
Updated:
2011-10-04 09:01:05
The DX510 expansion unit works exactly as advertised and across the eSATA bus speeds are just as impressive when compared against the main DS1010+ control unit. We think this is a fantastic conceptual idea from Synology … after all who wants to replace their main device or lose a raid configuration when...
Bottom line A stunning performer which delivers first class storage capabilities with a fantastic upgrade path...
90%
smallnetbuilder.com
Updated:
2011-10-04 09:01:05
It's taken a lot longer than I had figured, but Synology finally sent its DX510 Disk Station Expansion Unit in for a look. The DX510 is the expansion chassis designed to mate with Synology's five-bay DS1010+ [reviewed] and two-bay DS710+ [reviewed] N...
Good Little to no performance degradation, Synchronized power off and drive sleep, Hot swappable drives...
Bad Expensive for what you get, Doesn't power up with main chassis, Only one volume can be configured...
Bottom line Five bay expansion chassis for Synology DS710+ and DS1010+ NASes...
0%
akihabaranews.com
Updated:
2012-01-19 01:54:23
Synology recently launced a new model in their business class network attached storage division, namely the 2-bay DS712+. Over the last week we took the time to play around a bit with this particular model and let you know how it handled the stress te...
0%
storagereview.com
Updated:
2015-08-14 16:18:29
With the ever-increasing nature of enterprise-level storage demands, administrators not only have to focus on fulfilling current needs, but also keep an eye on scalability and future-proofing. Replacing or upgrading infrastructure can often be costly and...
Good Ease of deployment, Simple management through DSM, Support for small and large NAS systems...
Bad DiskStation expansion units limited to single SATA channel...
Bottom line Synology gives NAS owners a simple way to add capacity without forcing the purchase of a new NAS. Everyone from SOHO users on up to enterprise rack deployments benefit from the easy to deploy capacity bump Synology can facilitate across their entire lineu...
0%
hardwareunboxed.com
Updated:
2015-08-14 16:18:29
Today we are checking out the Synology DiskStation DS712+, which is powered by an Intel Atom D425 dual-core processor and features a 1GB memory buffer. These hardware specifications should make the DS712+ quite snappy and the ability to support Link Ag...
0%