location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Synology DiskStation DS411slim Desktop

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Synology Check ‘Synology’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
DiskStation
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DS411slim
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DS411SLIM/2TB
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘Synology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Synology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7435
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Synology DiskStation DS411slim Desktop
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Desktop
  • - Total installed storage capacity: 2 TB Number of storage drives supported: 4
  • - 1.6 GHz
  • - 0.25 DDR3
  • - iSCSI support
Long product name Synology DiskStation DS411slim Desktop :
The long product name of Synology DiskStation DS411slim Desktop. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DS411slim 2TB, 2.5", SATA, 1.6 GHz, DDR3 256MB, Ethernet Gigabit
More>>>
Short summary description Synology DiskStation DS411slim Desktop:
This short summary of the Synology DiskStation DS411slim Desktop data-sheet is auto-generated and uses the product title and the first six key specs.

Synology DiskStation DS411slim, Desktop, 2 TB

Long summary description Synology DiskStation DS411slim Desktop:
This is an auto-generated long summary of Synology DiskStation DS411slim Desktop based on the first three specs of the first five spec groups.

Synology DiskStation DS411slim. Total installed storage capacity: 2 TB, Storage drive interface: Serial ATA, Storage drive size: 2.5". Processor frequency: 1.6 GHz. Internal memory: 0.25 GB, Internal memory type: DDR3. Supported network protocols: CIFS, AFP, FTP, WebDAV, iSCSI, Telnet, SSH, NFS, SNMP, Cabling technology: 10/100/1000BASE-T(X), Maximum data transfer rate: 1000 Mbit/s. Chassis type: Desktop, Number of fans: 1 fan(s), LED indicators: HDD, Power, Status

Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 09:06:08
Uk has collected 30 expert reviews for Synology DiskStation DS411slim Desktop and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-10-04 09:05:53
The DS411slim is different to the majority of NAS enclosures. Instead of taking 3.5in desktop hard disks, it uses smaller 2.5in laptop hard disks. This allows it to be noticeably smaller than other NAS enclosures, but laptop disks tend to cost more per...
Bottom line If you want a small but feature-packed NAS, the DS411slim is a great choice. However, the use of laptop hard disks means it’s expensive to equip with disks...
80%
theregister.co.uk
Updated:
2011-10-04 09:05:55
As technology progresses further into the twenty-first century, the most obvious trend is the miniaturisation of just about everything. While these changes have taken most aspects of new technology by storm, conventional storage however, has been left...
Bottom line A 1TB 3.5in disk can be yours for around £35 these days. However, the cost of a 1TB 2.5in disk is almost double that. The DS411slim’s price doesn’t compensate either, at around £230 for this unpopulated Nas. If cost and storage are your main considera...
85%
kitguru.net
Updated:
2011-10-04 09:06:04
KitGuru has reviewed almost all of the Synology NAS range released in the last year, but today we are looking at something slightly different – the Diskstation DS411 Slim, which is a compact, high performance little unit solely designed for 2.5 inch...
Good cost effective, impressive performance up to 95MB/s in our tests, silent, NAS operating system is the best on the market, very attractive design, small physical footprint, tiny power demands...
Bottom line If you have spare 2.5 inch drives at home gathering dust, this is an ideal way to put them to good use...
90%
pcadvisor.co.uk
Updated:
2011-10-29 15:47:02
The Synology DiskStation DS411slim is a compact and speedy 4-bay NAS (Network-Attached Storage) device. At about half the size of the average two-bay NAS enclosure, the four-bay Synology DiskStation DS411Slim is a great option when you need a lot of st...
Bottom line Put simply, the Synology DiskStation DS411slim is a great little NAS unit, emphasis on the words little and great...
80%
trustedreviews.com
Updated:
2012-01-11 01:13:13
Thin is in. It doesn't matter if we're talking laptops, tablets, phones or TVs, these days less is considered more and that even applies to the humble NAS. As such we find ourselves testing the Synology DiskStation DS411slim, an evolution of the excellent...
Good Small, stylish design, Performance a match for more expensive NAS, Features galore...
Bad 2.5in drives expensive & less capacious...
Bottom line The Synology DS411slim won't convert those looking for a capacious 3.5in NAS, but it isn't meant to. Instead the slim sheds size and decibels to create a diminutive yet powerful alternative for those happy to compromise storage but not performance. Synolo...
90%
businesscomputingworld.co.uk
Updated:
2013-04-14 15:49:49
Network servers have their place but can be expensive to deploy and hard to manage. Moreover, in the small business servers tend to be vastly overpowered and under-used, spending much of their time doing not very much at all. There is, however, an alterna...
100%
micromart.co.uk
Updated:
2014-03-21 03:29:00
Four years ago, I covered the original Synology 'slim', the DS409slim, and was impressed with its speed and the quality of construction. The DS411slim is the current version, though it's worth noting that its technology is slightly behind Synology's lates...
80%
pcauthority.com.au
Updated:
2014-11-25 10:40:58
When we first set eyes on Synology's DS411 Slim at Computex this year we were instantly impressed. Designed to use 2.5in hard drives it is a tiny unit, one that makes every other NAS we have encountered look overly bulky. But then those silly notions of p...
67%
pcauthority.com.au
Updated:
2014-11-30 06:23:22
When we first set eyes on Synology's DS411 Slim at Computex this year we were instantly impressed. Designed to use 2.5in hard drives it is a tiny unit, one that makes every other NAS we have encountered look overly bulky. But then those silly notions of p...
0%
pcpowerplay.com.au
Updated:
2015-06-13 10:07:09
When we first set eyes on Synology's DS411 Slim at Computex this year we were instantly impressed. Designed to use 2.5mm hard drives it is a tiny unit, one that makes every other NAS we have encountered look overly bulky. But then those silly notions of p...
Good Tiny form factor, Robust feature set...
Bad Very specific usage model, Limited capacity...
Bottom line Excellent for those with very specific needs, but certainly not for all.
60%
tweaknews.net
Updated:
2011-10-29 15:47:02
If you're looking for a NAS that is compact enough to fit anywhere yet still as powerful as many full-size units, look no further than Synology's DS411 Slim. This tiny box supports up to 4TB of storage while serving up files and providing network serv...
Good Compact size, Easy setup, Feature rich DSM interface, USB and eSATA ports for external devices, Near silent operation, Energy efficient...
Bad Compatible with 2.5” drives only...
Bottom line If you're looking for a NAS that is compact enough to fit anywhere yet still as powerful as many full-size units, look no further than Synology's DS411 Slim. This tiny box supports up to 4TB of storage while serving up files and providing network ser...
0%
techworld.com
Updated:
2011-10-29 15:47:02
At about half the size of the average two bay NAS enclosure, the four-bay Synology DiskStation DS411Slim is a great option when you need a lot of storage capacity (up to 6TB), but physical space is at a premium.To achieve its compact form, the DS411s...
Bottom line Put simply, the DS411slim is a great little unit, emphasis on the words little and great...
0%
pcworld.com_techhive.com
Updated:
2011-10-29 15:47:03
At about half the size of the average two-bay NAS enclosure, the four-bay Synology DiskStation DS411Slim is a great option when you need a lot of storage capacity (up to 6TB) but physical space is at a premium. To achieve its compact form, the DS411sli...
Good Compact size, Excellent software packed with features, Comparatively low power consumption...
Bad Drives don't lock in place...
Bottom line A good-performing NAS box that's parsimonious in its power usage and fits in tight spaces...
80%
slashgear.com
Updated:
2011-11-16 02:00:46
Backup is, for many of us, a guilty topic. Even the geekiest of computer-addicts can find themselves blindsided by data loss, and while cloud services like Gmail and Spotify may be rescuing us from having to keep local backups of our mail and music, th...
Bottom line There’s a price/performance/convenience balance to be made with the DiskStation DS411slim. The barebones RRP of $319.99/£232.99 compares well to other four-drive NAS, but you’ll spend more on drives and get less maximum capacity too. On the flip side...
0%
xbitlabs.com
Updated:
2012-02-05 10:57:46
Network attached storage products are generally designed for standard 3.5-inch hard disk drives just because such HDDs offer largest storage capacities and a lowest cost per gigabyte. Considering that SSDs with their high speeds and low capacities are...
Bottom line The Synology DS411slim is a unique NAS. It combines compact dimensions with high performance and broad functionality. It’s a perfect choice if you want a small but functional NAS. And it is surely superior to homemade NAS systems. Size is the only fa...
0%
Country Distributor
United Kingdom 1 distributor(s)