Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Synology DS115J + 1x WD40EFRX NAS Desktop Ethernet LAN White

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Synology
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DS115J + 1x WD40EFRX
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DS115J+1X4TBWDRED
Category
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & storage servers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Synology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 6467
This statistic is based on the 76035 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74304 free Open Icecat users .
Info modified on: 10 Dec 2017 06:01:38
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 Year
Long product name Synology DS115J + 1x WD40EFRX NAS Desktop Ethernet LAN White :
The short editorial description of Synology DS115J + 1x WD40EFRX NAS Desktop Ethernet LAN White

DS115J, Marvell Armada 370, 800MHz, 256MB DDR3, 2x USB 2.0, 1x Ethernet + 1x WD40EFRX
More>>>
Short summary description Synology DS115J + 1x WD40EFRX NAS Desktop Ethernet LAN White:
This short summary of the Synology DS115J + 1x WD40EFRX NAS Desktop Ethernet LAN White data-sheet is auto-generated and uses the product title and the first six key specs.

Synology DS115J + 1x WD40EFRX, 4000 GB, HDD, HDD, SSD, Serial ATA II, Serial ATA III, 4000 GB, 2.5/3.5"

Long summary description Synology DS115J + 1x WD40EFRX NAS Desktop Ethernet LAN White:
This is an auto-generated long summary of Synology DS115J + 1x WD40EFRX NAS Desktop Ethernet LAN White based on the first three specs of the first five spec groups.

Synology DS115J + 1x WD40EFRX. Total installed storage capacity: 4000 GB, Installed storage drive type: HDD, Supported storage drive types: HDD, SSD. Processor family: Marvell, Processor model: Armada 370, Processor frequency: 0.8 GHz. RAM capacity: 0.25 GB, RAM type: DDR3. Ethernet LAN data rates: 10,100,1000 Mbit/s, Supported network protocols: CIFS, AFP, NFS, FTP, WebDAV, CalDAV, iSCSI, Telnet, SSH, SNMP, VPN, PPTP, OpenVPN, L2TP. Chassis type: Desktop, Cooling type: Active, Colour of product: White

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2015-02-06
Testseek has collected 16 expert reviews for Synology DS115J + 1x WD40EFRX and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
87%
Source Review comments Score
techradar.com
Updated:
2015-02-06
The DS115j is an affordable NAS from Synology, aimed at home users and small office environments. It's a lot simpler than the larger, pricier units sold by the company, since it only supports a single 2.5-inch or 3.5-inch hard disk and comes with a relati...
Good Great value, Slick design, Expandable, easy, to, use software...
Bad Slight cost cutting in some areas, Low, powered CPU limits software, Better performance can be had from larger NAS units...
Bottom line Given what you get for your money, I'd happily live with the few negative aspects of the DS115j. Granted, it's not the most powerful NAS money can buy, and while it offers a truckload of features, traditional network file sharing is still the bread and b...
90%
techradar.com/au/
Updated:
2015-02-06
The DS115j is an affordable NAS from Synology, aimed at home users and small office environments. It's a lot simpler than the larger, pricier units sold by the company, since it only supports a single 2.5-inch or 3.5-inch hard disk and comes with a relati...
Good Great value, Slick design, Expandable, easytouse software...
Bad Slight cost cutting in some areas, Lowpowered CPU limits software, Better performance can be had from larger NAS units...
Bottom line We liked With the extendable software, the DS115j can be used as a basic network server, capable of a vast number of functions such as file downloads, DNS, web hosting and so on. Many other devices do this too, of course, but the intuitive DiskStation Man...
90%
trustedreviews.com
Updated:
2015-02-06
What is the Synology DS115j? The DS115j is Synology's new entry level single bay NAS which is designed to take on the hugely popular WD My Cloud . Like the My Cloud it aims to be compact and quiet for living room friendly operation and provide a personal...
Good Incredible performance for the price bracket, Slick, intuive setup and user interface, Good value for money, Quiet operation...
Bad Single bay NAS lack data redundancy, No USB 3.0 ports, Plain design...
Bottom line While we always have some reservations about recommending single bay NAS due to their lack of data redundancy there is no doubt that the Synology DS115j sets a new benchmark for the budget NAS sector. It may not have the looks of main rival the WD My Clou...
90%
pcadvisor.co.uk
Updated:
2015-02-06
Synology has an wide range of products in its portfolio of network-attached storage appliances. Given a budget of several thousands pounds, you can now find a Synology RackStations with 10 disk bays and a server-class processor. (Read all NAS drive review...
80%
eteknix.com
Updated:
2015-02-06
When we're talking network attached storage in our own homes, it isn't everyone that needs a large server with 4, 6 or 8 bays. Sometimes one bay is enough, if the features and functions still match. We're also seeing a hard drive size that keeps growing w...
0%
hardwareheaven.com
Updated:
2015-02-06
Over the past few years Synology have packed their product catalogue with a wide range of NAS devices. From single bay models up through enterprise solutions they offer something for pretty much every consumer. That in itself is great but what they are al...
0%
Show all