location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Synology DiskStation DS115j NAS Desktop Marvell Armada 370 0.25 GB DDR3 2 TB HDD DiskStation Manager White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Synology Check ‘Synology’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
DiskStation
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DS115j
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DS115J+1X2TBWDRED
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘Synology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Synology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3740
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 08:10:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Synology DiskStation DS115j NAS Desktop Marvell Armada 370 0.25 GB DDR3 2 TB HDD DiskStation Manager White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & Home Office NAS Desktop White
  • - DiskStation Manager
  • - Total installed storage capacity: 2 TB Number of storage drives supported: 1 HDD & SSD
  • - Marvell Armada 370 0.8 GHz
  • - 0.25 DDR3
  • - Ethernet LAN iSCSI support Wake-on-LAN ready
  • - Cooling type: Active
  • - 60 W
Warranty: 2 Year
Long product name Synology DiskStation DS115j NAS Desktop Marvell Armada 370 0.25 GB DDR3 2 TB HDD DiskStation Manager White :
The long product name of Synology DiskStation DS115j NAS Desktop Marvell Armada 370 0.25 GB DDR3 2 TB HDD DiskStation Manager White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DS115J, Marvell Armada 370, 800MHz, 256MB DDR3, 2x USB 2.0, 1x Ethernet + 1x WD20EFRX
More>>>
Short summary description Synology DiskStation DS115j NAS Desktop Marvell Armada 370 0.25 GB DDR3 2 TB HDD DiskStation Manager White:
This short summary of the Synology DiskStation DS115j NAS Desktop Marvell Armada 370 0.25 GB DDR3 2 TB HDD DiskStation Manager White data-sheet is auto-generated and uses the product title and the first six key specs.

Synology DiskStation DS115j, NAS, Desktop, Marvell, Armada 370, 0.25 GB, DDR3

Long summary description Synology DiskStation DS115j NAS Desktop Marvell Armada 370 0.25 GB DDR3 2 TB HDD DiskStation Manager White:
This is an auto-generated long summary of Synology DiskStation DS115j NAS Desktop Marvell Armada 370 0.25 GB DDR3 2 TB HDD DiskStation Manager White based on the first three specs of the first five spec groups.

Synology DiskStation DS115j. Type: NAS. Chassis type: Desktop. Device class: Home & Home Office. Processor family: Marvell, Processor model: Armada 370, Processor frequency: 0.8 GHz. Internal memory: 0.25 GB, Internal memory type: DDR3. Total installed storage capacity: 2 TB, Installed storage drive type: HDD. Operating system installed: DiskStation Manager

Source Testseek summary Average rating
Reviews
Updated:
2015-02-06 19:48:18
Uk has collected 30 expert reviews for Synology DiskStation DS115j NAS Desktop Marvell Armada 370 0.25 GB DDR3 2 TB HDD DiskStation Manager White and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
techadvisor.co.uk
Updated:
2015-02-06 19:48:15
Synology has an wide range of products in its portfolio of network-attached storage appliances. Given a budget of several thousands pounds, you can now find a Synology RackStations with 10 disk bays and a server-class processor. (Read all NAS drive review...
Bottom line Synology has made headlines with its new cut-price DS115j, and its recommended retail price of just £78. The performance has also been cut, along with useful features like USB 3.0, but if you need these the DS114 is still in the range for around £140. And...
80%
techradar.com
Updated:
2015-02-06 19:48:15
The DS115j is an affordable NAS from Synology, aimed at home users and small office environments. It's a lot simpler than the larger, pricier units sold by the company, since it only supports a single 2.5-inch or 3.5-inch hard disk and comes with a relati...
Good Great value, Slick design, Expandable, easy, to, use software...
Bad Slight cost cutting in some areas, Low, powered CPU limits software, Better performance can be had from larger NAS units...
Bottom line Given what you get for your money, I'd happily live with the few negative aspects of the DS115j. Granted, it's not the most powerful NAS money can buy, and while it offers a truckload of features, traditional network file sharing is still the bread and b...
90%
techradar.com/au/
Updated:
2015-02-06 19:48:15
The DS115j is an affordable NAS from Synology, aimed at home users and small office environments. It's a lot simpler than the larger, pricier units sold by the company, since it only supports a single 2.5-inch or 3.5-inch hard disk and comes with a relati...
Good Great value, Slick design, Expandable, easytouse software...
Bad Slight cost cutting in some areas, Lowpowered CPU limits software, Better performance can be had from larger NAS units...
Bottom line We liked With the extendable software, the DS115j can be used as a basic network server, capable of a vast number of functions such as file downloads, DNS, web hosting and so on. Many other devices do this too, of course, but the intuitive DiskStation Man...
90%
eteknix.com
Updated:
2015-02-06 19:48:15
When we're talking network attached storage in our own homes, it isn't everyone that needs a large server with 4, 6 or 8 bays. Sometimes one bay is enough, if the features and functions still match. We're also seeing a hard drive size that keeps growing w...
Good Price, this is truly a budget oriented device, Software, the DSM system offers you the same options as on all the other Synology devices; and that is a lot, Easy set-up, Good transfer speeds...
Bad Not the best at handling encrypted shares, Neutral, no eSATA port...
Bottom line PricingThe Synology DS115j is truly a budget device with its MSPR of just £78 before tax. The NAS is widely available and at the time of writing you can get it for £86.80 at Amazon UK and £81.06 at Scan. In the US it can be found at Newegg for $157.99 and...
0%
trustedreviews.com
Updated:
2015-02-06 19:48:17
What is the Synology DS115j? The DS115j is Synology's new entry level single bay NAS which is designed to take on the hugely popular WD My Cloud . Like the My Cloud it aims to be compact and quiet for living room friendly operation and provide a personal...
Good Incredible performance for the price bracket, Slick, intuive setup and user interface, Good value for money, Quiet operation...
Bad Single bay NAS lack data redundancy, No USB 3.0 ports, Plain design...
Bottom line While we always have some reservations about recommending single bay NAS due to their lack of data redundancy there is no doubt that the Synology DS115j sets a new benchmark for the budget NAS sector. It may not have the looks of main rival the WD My Clou...
90%
hardwareheaven.com
Updated:
2015-02-06 19:48:17
Over the past few years Synology have packed their product catalogue with a wide range of NAS devices. From single bay models up through enterprise solutions they offer something for pretty much every consumer. That in itself is great but what they are al...
0%
hardwareunboxed.com
Updated:
2015-02-06 19:48:17
The once niche home market space has grown into a major product sector, with over a dozen companies all competing for their slice of the action.The Battle for the best HTPC replacement NAS device is currently being fought out in the $400 - $800 price rang...
Bottom line In the past single bay NAS devices haven't been that appealing for a few reasons. First and foremost the limited storage capabilities have been a real problem, having just 1 – 2TB of network attached storage simply isn't enough for most users.Another issu...
0%
smallnetbuilder.com
Updated:
2015-06-04 16:05:49
Top-end consumer routers now can write to and read from an attached USB 3.0 drive at over 60 MB/s and 80 MB/s respectively. They also support SMB network sharing, DLNA media serving and some even serve FTP and have built-in Torrent downloaders. So what's...
Good Wide range of downloadable apps, Quiet...
Bad No HDMI or optical audio ports, No USB 3.0 ports...
Bottom line Today's top-end routers definitely compete with single-bay SoC-based NASes, including the DS115j, when it comes to performance. But if you're looking for features beyond basic file sharing and DLNA media serving, NASes are still the way to go.At only $130...
0%
storagereview.com
Updated:
2016-11-19 06:30:57
The DiskStation DS115j, which is a single-bay version of the DS216se, is Synology's least expensive NAS. It was designed to give personal users the ability to create a basic cloud with access to all of Synology's DSM features. Compared to Synology's other...
Good Low startup cost, Includes all of Synology's DSM features...
Bad Modest specs/performance, Single drive means no RAID1 data protection...
Bottom line The DS115j is a great option for any user interesting in inexpensively creating a basic cloud for their home while retaining all of the functionality of a standard SOHO NAS...
0%