location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Synology DiskStation DS1010+ NAS/storage server

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Synology Check ‘Synology’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
DiskStation
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DS1010+
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DS1010+
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘Synology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Synology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34182
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Synology DiskStation DS1010+ NAS/storage server
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Number of storage drives supported: 5
  • - 1.67 GHz
  • - 1
  • - iSCSI support
Long product name Synology DiskStation DS1010+ NAS/storage server :
The long product name of Synology DiskStation DS1010+ NAS/storage server. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DS1010+, HDD 3.5" SATAII X5/2.5" SATA/SSD X5, Dual Core 1.67GHz, 64bit DDR800, 1024MB RAM, Gigabit
More>>>
Short summary description Synology DiskStation DS1010+ NAS/storage server:
This short summary of the Synology DiskStation DS1010+ NAS/storage server data-sheet is auto-generated and uses the product title and the first six key specs.

Synology DiskStation DS1010+

Long summary description Synology DiskStation DS1010+ NAS/storage server:
This is an auto-generated long summary of Synology DiskStation DS1010+ NAS/storage server based on the first three specs of the first five spec groups.

Synology DiskStation DS1010+. Storage drive interface: Serial ATA II, Storage drive size: 3.5", Maximum supported storage capacity: 10 TB. Processor frequency: 1.67 GHz. Internal memory: 1 GB, Maximum RAM supported: 3.07 TB. Compliance industry standards: IEEE 802.3, IEEE 802.3u, IEEE 802.3ab, Supported network protocols: CIFS/AFP/FTP/Telnet /SSH/NFS/SNMP, Cabling technology: 10/100/1000Base-T(X). Number of fans: 2 fan(s)

Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 09:03:07
Uk has collected 17 expert reviews for Synology DiskStation DS1010+ NAS/storage server and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
digitalversus.com
Updated:
2011-10-04 09:03:07
Although it's technically not that noisy for a 5-bay NAS, you'll definitely notice the DS1010+ is there. In our test room, noise levels rose from 32 dB to 34.8 dB once we switched on the DS1010+, which is about equivalent to the noise you'd hear from a...
Good Excellent performances that almost saturate the Gigabit interface, Synology Hybrid Raid makes adding/removing capacity easy, Very good admin interface, Plenty of integrated functions with more available to download, Builtin power transformer...
Bad This kind of NAS should really have screwfree drive mounting and metal bays...
Bottom line The DS1010+ is almost perfect. Although it sells for the same price as the Drobo FS, it offers better performances and a greater range of functions...
100%
kitguru.net
Updated:
2011-10-04 09:03:07
There is no denying that the Synology Diskstation DS1010+ is well in excess of what most people will need for a home environment … this is a NAS system primarily developed for the more demanding business audience. That said, for enthusiasts with an ever increasing media collection this is an expandable...
Bottom line A stunning performer which delivers first class storage capabilities with a fantastic upgrade path...
90%
alphr.com
Updated:
2011-10-04 09:03:07
Along with a new design, the DiskStation DS1010+ from Synology aims to give SMBs plenty of network storage, top file-sharing performance and expansion potential that puts the rest to shame. Despite its compact dimensions, the DS1010+'s chassis is well...
Bottom line The DS1010+ is packed with network storage features, offers good expansion potential and is a real speed demon...
83%
tomshardware.co.uk
Updated:
2015-06-25 11:27:36
Three vendors of network-attached storage, Qnap, Synology, and Thecus, sent over Intel Atom-based NAS servers to test the effects of protecting your data via encryption. But performance and configuration options are not identical, as our testing shows...
0%
xbitlabs.com
Updated:
2011-10-04 09:03:07
Synology seems to be the last of the manufacturers of Network Attached Storage devices to use the x86 platform in its products. The company’s earlier NASes were based on ARM and PPC processors. We are far from blaming them for that delay because, as we...
Bottom line The arrival of the x86 platform to Synology’s NASes has been expected. It is rather odd that the company didn't make this step earlier. Perhaps the reason is that Synology could get such a high performance from its ARM and PPC platforms that they were...
0%
pcmag.com
Updated:
2011-10-04 09:03:07
Synology's DiskStation DS1010+ is designed primarily for small and medium-size businesses, but this impressive NAS drive is also well-suited for the ambitious home user not intimidated by its vast feature set. Synology's DS1010+ follows the current...
Good Good performance. Rich feature set. Excellent port forwarding. Navigable, user-friendly interface.
Bad Only ships with 1GB of RAM by default. Flimsy screws make it tricky to access drives.
Bottom line The Synology DiskStation DS1010+ is a solid NAS for the SMB or busy home network, but it's kept just shy of greatness by a skimpy 1GB standard RAM and tough-to-access drives...
80%
whichnas.net
Updated:
2011-10-04 09:03:07
Synology has been in the Network Attached Storage arena for a little while now, and made the most impact when it introduced the CS406 4 bay NAS in the period between 2006-7. At that time it’s most staunch competitor was in the form of Infrant Technolog...
Bottom line The Synology DS1010+ is a 5-bay device that is designed well and is an ideal home companion for any users that wants to store data, be it commercial data, to streaming movies, or from memorable photos to your favorite tracks, or ripping your DVD collec...
76%
infoworld.com
Updated:
2011-10-04 09:03:07
I continue to be very impressed with Synology's small business storage products, and the new DS1010+ is no exception. In fact, it elevates my opinion even more. This feature-packed, speedy, and remarkably affordable five-bay storage array supports just...
92%
techworld.com
Updated:
2011-10-04 09:03:07
I continue to be very impressed with Synology's small business storage products, and the new DS1010+ is no exception. In fact, it elevates my opinion even more. This feature packed, speedy, and remarkably affordable five bay storage array supports jus...
Bottom line I wouldn't hesitate to place the DS1010+ in any infrastructure that can make use of its many skills. It's not a replacement for highly redundant, high spindle count filers or iSCSI arrays, but it's also a fraction of the cost of those devices. For a s...
0%
tomshardware.com
Updated:
2015-06-25 11:27:36
Three vendors of network-attached storage, Qnap, Synology, and Thecus, sent over Intel Atom-based NAS servers to test the effects of protecting...
0%
Country Distributor
United Kingdom 1 distributor(s)