Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Basic device type: Smartphone
- - Brand compatibility: Apple
- - Black
- - Docking connector type: Apple 30-pin
More>>>
Short summary description Synergy 21 S21-I-00021 mobile device dock station Smartphone Black:
This short summary of the Synergy 21 S21-I-00021 mobile device dock station Smartphone Black data-sheet is auto-generated and uses the product title and the first six key specs.
Synergy 21 S21-I-00021, Apple, iPhone 4, Apple 30-pin, Black
Long summary description Synergy 21 S21-I-00021 mobile device dock station Smartphone Black:
This is an auto-generated long summary of Synergy 21 S21-I-00021 mobile device dock station Smartphone Black based on the first three specs of the first five spec groups.
Synergy 21 S21-I-00021. Basic device type: Smartphone, Brand compatibility: Apple, Compatibility: iPhone 4. Docking connector type: Apple 30-pin. Product colour: Black