location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Norton Security 2.0 Antivirus security Full English 1 license(s) 1 year(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Norton Check ‘Norton’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Norton Security 2.0
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21333473 show
Show alternative article codes used in the online market place
Category:
Computer programs that protect computer systems, files and software from computer viruses, etc.
Security Software Check ‘Norton’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Norton: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27424
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jul 2023 15:11:24
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Norton Security 2.0 Antivirus security Full English 1 license(s) 1 year(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Antivirus security
  • - Software type: Box
  • - License type: Full
  • - 1 license(s)
  • - 1 year(s)
  • - English
Long product name Norton Security 2.0 Antivirus security Full English 1 license(s) 1 year(s) :
The long product name of Norton Security 2.0 Antivirus security Full English 1 license(s) 1 year(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Norton Security 2.0, 5 Device, Card Case, 1 Year, EN
More>>>
Norton Security 2.0 Antivirus security Full English 1 license(s) 1 year(s):
The official description of Norton Security 2.0 Antivirus security Full English 1 license(s) 1 year(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Powerful Norton protection for your PCs, Macs®, smartphones and tablets

Benefits for You
- Rock-solid Norton protection for all the devices you use.
- Specialized security for each of your devices.
- Peace of mind thanks to privacy protection.
- Flexible protection to grow with your needs.
- Guaranteed protection.

Rest easy with rock-solid Norton protection for all of your devices.

The PC, Mac, smartphone and tablet you use every day — yes, they’re all covered.

Stay safe with specialized security.

Our protection helps keep your devices safe. Your PC and Mac are protected from viruses, online threats, identity theft and financial scams, while your smartphone and tablet are safe from loss and privacy concerns like unwanted access to your messages, contacts and photos.

Enjoy peace of mind thanks to privacy protection for your devices.

Your privacy. Your contacts. Your messages. All safe and sound.

Ensure your devices are always protected.

As you change the devices you use, we stay nimble and flexible, letting you easily move protection from one to another. New device? You’ll be able protect that one, too.

Protection so good, it's guaranteed.

We’re so confident in our antivirus and malware protection, we guarantee it. We’ll help keep you virus free, or your money back. That’s assurance you can’t get from free software.

Short summary description Norton Security 2.0 Antivirus security Full English 1 license(s) 1 year(s):
This short summary of the Norton Security 2.0 Antivirus security Full English 1 license(s) 1 year(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Norton Security 2.0, 1 license(s), 1 year(s), Full

Long summary description Norton Security 2.0 Antivirus security Full English 1 license(s) 1 year(s):
This is an auto-generated long summary of Norton Security 2.0 Antivirus security Full English 1 license(s) 1 year(s) based on the first three specs of the first five spec groups.

Norton Security 2.0. License quantity: 1 license(s), License term in years: 1 year(s), License type: Full, Software type: Box

License
Type *
Antivirus security
Software type *
Box
License type *
Full
Language version
English
License quantity *
1 license(s)
License term in years *
1 year(s)
Number of PCs
5
Features
Platform
Win/Mac/Android/iOS
System requirements
Windows operating systems supported
Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Professional
Mac operating systems supported
Yes
Mobile operating systems supported
Android 2.3, Android 3.0, Android 3.1, Android 3.2, Android 4.0, Android 4.1, Android 4.2, Android 4.3, Android 4.4, BlackBerry OS 6.0, BlackBerry OS 7.0
64-bit computing
Yes
Optical drive required
No
Brand Image Product code Product Stock Price from
Norton Security 2.0 Antivirus security Full English 1 license(s) 1 year(s) Norton Security 2.0 Antivirus security Full English 1 license(s) 1 year(s)
(show image)
21333371 Norton Security 2.0 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)
Deutschland 1 distributor(s)