location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NortonLifeLock Norton 360, v6.0 Antivirus security Full German, French, Italian 5 license(s) 1 year(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NortonLifeLock Check ‘NortonLifeLock’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Norton 360, v6.0
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21218634 show
Show alternative article codes used in the online market place
Category:
Computer programs that protect computer systems, files and software from computer viruses, etc.
Security Software Check ‘NortonLifeLock’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NortonLifeLock: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7400
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NortonLifeLock Norton 360, v6.0 Antivirus security Full German, French, Italian 5 license(s) 1 year(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Antivirus security
  • - Software type: Box
  • - License type: Full
  • - 5 license(s)
  • - 1 year(s)
  • - German, French, Italian
  • - Minimum storage drive space: 300 MB
  • - Minimum RAM: 256 MB
  • - 300 MHz
Long product name NortonLifeLock Norton 360, v6.0 Antivirus security Full German, French, Italian 5 license(s) 1 year(s) :
The long product name of NortonLifeLock Norton 360, v6.0 Antivirus security Full German, French, Italian 5 license(s) 1 year(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Norton 360, v6.0, 5 User, 1 Year, Box, DE/FR/IT
More>>>
NortonLifeLock Norton 360, v6.0 Antivirus security Full German, French, Italian 5 license(s) 1 year(s):
The official description of NortonLifeLock Norton 360, v6.0 Antivirus security Full German, French, Italian 5 license(s) 1 year(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Benefits
- Keep your computer, your identity and your stuff safe with powerful, easy-to-use threat protection.
- Seamlessly combines our protection technology and automated backup into one easy-to-use solution for PCs.
- Norton protection technology is proven to deliver effective protection from online threats.
- Four different layers of smart protection proactively detect and eliminate threats before they reach your computer.
- Identifies and stops new threats fast.

Browse, shop, bank and socialize online without worry, annoying slowdowns or disruptions
- With more than 20 intelligent sensors and superior performance, Norton 360 protects you and keeps your PC running fast.
- Scans email and instant messages for viruses, suspicious links, infected attachments and other dangers before you open them.
- Identifies safe websites, proactively blocks unsafe sites and stops online threats before your browser even loads.
- Secures and remembers user names and passwords to prevent cybercriminals from hacking into your PC and swiping your information.

Help protect your kids from Internet dangers with Norton Online Family
- Parental Controls Management lets you easily connect to Norton Online Family right from within your Norton Control Center.
- Lets you know what your kids are up to online by tracking which websites they visit, and allows you to block inappropriate sites.
- Keeps an eye on your kids’ social network activities and who they’re chatting with online, so you can spot potential dangers.

Protect your photos, music, videos and other important stuff from loss with automatic backup
- Improved technology makes backing up your stuff easy.
- Automatically backs up and encrypts your important files, so you can get them back in case of a hard drive crash, natural disaster or other mishap.
- Safeguards your important stuff either online to our state-of-the-art data centers or to one of your external storage devices.
- Includes 2 GB of secured online storage – enough to store hundreds of photos or songs.
- Online access lets you easily share photos, videos and other files with family and friends—whether they use a PC or Mac®—by simply emailing them a link.

Keep your PC running fast
- Fine-tunes your PC’s settings to keep it running at top speed.
- Frees up memory so applications start up and run faster.
- Removes unnecessary files to improve your computer’s performance.

Features
- Comprehensive Protection–detects and eliminates viruses, stops online threats, defends against online identity theft and safeguards your important stuff from loss.
- Norton Protection System – provides four unique layers of powerful protection that proactively stop online threats before they can infect your computer.
- Insight – checks where files came from and how long they've been around to stop new online threats before they can cause you trouble.
- Download Insight 2.0– protects you from dangerous applications before you install them by telling you if they are harmful.
- Norton Safe Web– warns you of potentially harmful websites and proactively blocks unsafe sites right in your search results.
- Automatic Backup – safely backs up your photos, music, financial documents and other important stuff to a disc, USB device or online to one of our secure data centers.
- PC Tuneup – fine tunes key system settings, frees up memory and removes unnecessary clutter from your computer’s hard drive to help keep your PC running fast.
- Norton Management – cloud-based management lets you download, install, transfer, update or renew your Norton products from anywhere, right over the Internet.
- Norton Identity Safe – secures, remembers and automatically enters your user names and passwords as you type. Now includes an online version, so you can share logins with other computers that are protected by the latest Norton products.
- Parental Controls Management – lets you track your kids’ online activities through Norton Online Family, so you can help protect them from online dangers.
- Norton Bootable Recovery Tool – creates an emergency CD/DVD/USB that gets your PC back up and running even if it’s so infected that it won’t start up.
- Web-Based Backup Access – lets you download and share photos, videos and other stuff you’ve backed up online, anytime, anywhere, through a password-protected Web page only you can access.
- Network Threat Protection – detects threats as they travel over a network and eliminates them before they can reach your computer.
- Browser Protection – proactively protects you by checking for and blocking online threats as your browser loads, to stop online threats before they can do damage.
- SONAR 4 Behavioral Protection – monitors your computer for suspicious behavior to more quickly and accurately detect new threats and stop them in their tracks.
- Norton Safe Web for Facebook – scans your News Feed for dangerous downloads and links to unsafe websites, and warns you and your Facebook friends about them.
- FREE 24x7 Support – offers you expert help and answers by phone, live chat or online whenever you need them.
- Vulnerability Protection – stops cybercriminals from sneaking threats onto your PC through security holes (vulnerabilities) in applications.
- Antiphishing Technology – blocks dangerous websites that cybercriminals use to steal your identity and your money.
- Bandwidth Management – limits non-critical Norton updates when you connect to 3G networks to avoid using up your monthly data allotment or causing overage fees.
- Norton Pulse Updates – updates your protection every 5 to 15 minutes—without disrupting you—for up-to-the-minute protection against the latest threats.
- Email and Instant Message Monitoring – scans email and IMs for suspicious links, attachments and other tricks cybercriminals use to steal your identity and your money.
- Smart Two-Way Firewall – prevents cybercriminals from hacking into your PC and stealing your personal information—without constantly asking you to make the security decisions.
- Professional-Strength Spam Blocking – keeps your mailbox free of unwanted, dangerous and fraudulent emails.
- Network Mapping and Monitoring – shows all the devices connected to your home network, so you can spot uninvited guests using your wireless connection and/or eavesdropping on you.
- Silent Mode – puts alerts and noncritical updates on hold when you’re watching movies or playing games in full-screen mode on your PC.
- Start-Up Manager – helps reduce the time it takes your computer to start up.
- Smart Scheduler – runs scans and updates only when you’re not using your PC.
- Monthly Report– tells you what Norton 360 has done in the previous month to keep you safe from threats.
- Power Saver Settingssettings – maximizes your laptop’s battery life by putting off noncritical activities until your computer is plugged in.

Short summary description NortonLifeLock Norton 360, v6.0 Antivirus security Full German, French, Italian 5 license(s) 1 year(s):
This short summary of the NortonLifeLock Norton 360, v6.0 Antivirus security Full German, French, Italian 5 license(s) 1 year(s) data-sheet is auto-generated and uses the product title and the first six key specs.

NortonLifeLock Norton 360, v6.0, 5 license(s), 1 year(s), Full

Long summary description NortonLifeLock Norton 360, v6.0 Antivirus security Full German, French, Italian 5 license(s) 1 year(s):
This is an auto-generated long summary of NortonLifeLock Norton 360, v6.0 Antivirus security Full German, French, Italian 5 license(s) 1 year(s) based on the first three specs of the first five spec groups.

NortonLifeLock Norton 360, v6.0. License quantity: 5 license(s), License term in years: 1 year(s), License type: Full. Minimum storage drive space: 300 MB, Minimum RAM: 256 MB. Software type: Box

License
Type *
Antivirus security
Software type *
Box
License type *
Full
Language version
German, French, Italian
License quantity *
5 license(s)
License term in years *
1 year(s)
Features
Platform
PC
Media types supported
CD
System requirements
Minimum storage drive space
300 MB
Minimum RAM
256 MB
Minimum processor speed
300 MHz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
No
64-bit computing
Yes
Optical drive required
Yes
Other features
Mac compatibility
No
Compatible operating systems
Microsoft Windows XP Home/Professional/Tablet PC/Media Center (SP2) (32-bit), Windows Vista Starter/Home Basic/Home Premium/Business/Ultimate (SP1) 32/64-bit, Microsoft Windows 7 Starter/Home Basic/Home Premium/Professional/Ultimate 32/64-bit
Source Testseek summary Average rating
Reviews
Updated:
2013-09-04 09:31:24
Uk has collected 25 expert reviews for NortonLifeLock Norton 360, v6.0 Antivirus security Full German, French, Italian 5 license(s) 1 year(s) and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
computeractive.co.uk
Updated:
2013-09-04 09:31:23
Norton 360 has a new, slick and attractive Windows 8-style appearance. However, the basic layout and functions haven't changed dramatically from the previous version.Norton 360 has a wide range of features, but is only available as a three PC licence m...
0%
expertreviews.co.uk
Updated:
2013-09-04 09:31:23
All round protection? Good on the whole, but anti-fraud features are poor and its overpriced. Setup went swimmingly, and we were pleased to find no restart of our PC was required. Sensibly, a quick virus scan was performed before setup to ensure...
60%
gadgetspeak.com
Updated:
2013-09-04 09:31:23
From the back and side, the box certainly looked like the standard packaging used by Symantec for its utility products. However turning the box around revealed a see-through panel showing the software CD as if indicating that the enclosed product coul...
80%
techradar.com
Updated:
2013-09-04 09:31:23
We approached Norton 360 with some trepidation, as previous Symantec products have been large intrusive suites that take over your laptop without so much as a by-your-leave, but we were in for a pleasant surprise. It seems Symantec has listened to its...
Good Streamlined operation, Good interface...
Bad Limited online storage...
Bottom line We approached Norton 360 with some trepidation, as previous Symantec products have been large intrusive suites that take over your laptop without so much as a by-your-leave, but we were in for a pleasant surprise. It seems Symantec has listened to its...
90%
pcauthority.com.au
Updated:
2013-09-04 09:31:23
A three-PC licence as standard, superb silent interface and effective security utilities make Norton 360 a tempting buy.
83%
pcworld.co.nz
Updated:
2013-09-04 09:31:23
Security suiteSymantec, perhaps prompted by Microsoft’s Live OneCare and McAfee’s Total Protection, has completely revamped Norton Internet Security and served it up as Norton 360. While $129 for the package is a relatively large outlay for us...
0%
alphr.com
Updated:
2013-09-04 09:31:23
A three-PC licence as standard, superb silent interface and effective security utilities make Norton 360 a tempting buy. Security as a service is the latest trend to trickle down from the enterprise sector into the affordable realm of the home consume...
83%
itreviews.com
Updated:
2013-09-04 09:31:23
comprehensive protection for your PC: Recently we took at look at McAfees Total Protection 2007, identifying it as a comprehensive and powerful set of tools for securing your PC. With Microsofts Onecare also on the prowl, it was inevitable that security...
0%
pocket-lint.com
Updated:
2013-09-04 09:31:23
Can the software offer all round protection?...
Good Easy to install. Simple to set up...
Bad Lacks Wi-Fi features. Doesn’t support all browsers...
Bottom line Home users will love how simple it is to setup and run but it lacks features experienced users will miss...
80%
techadvisor.co.uk
Updated:
2013-09-04 09:31:24
Prompted by Microsofts Live OneCare and McAfees Total Protection, Symantec has completely revamped Norton Internet Security and served it up as Norton 360. At £60, its relatively expensive if you have only one PC - but its three-user licence means...
Bottom line Symantec has greatly simplified PC security - an arcane area if ever there was one. Despite the dumbing-down it remains a top-notch security program. However, unless you have a well-specced PC, youll notice its effect on performance. Roger Gann Lowes...
20%
cravingtech.com
Updated:
2014-03-31 04:01:32
Many people shrug and call Norton’s application “a bloated piece of junk” – I’ve seen this statement mostly on the forums. Today I want to let you know that it isn’t true. Norton Antivirus 2004 was heavy on resources based on my experience in the past...
Bottom line A monthly report automatically generatedNorton 360 is a great all-in-one security application that provides you protection from threats both offline and online. It’s easy to use, even for non-technical users. Norton 360 always gives you the basic/auto...
0%
techradar.com/au/
Updated:
2014-04-14 02:16:29
The way we connect to the internet has changed dramatically over the years, and Symantec Norton One has been created to acknowledge this.Rather than just a single PC being our portal to the web, we can now log on through multiple devices such as phones, l...
Good Fantastic customer support, Great products included, Easy to install and maintain, Unique business model...
Bad Expensive, Only covers five devices, Norton Mobile Security isn't great...
Bottom line There's no denying that there is a lot of great antivirus software included with Norton One. Even on its own Norton 360 v6 is a fantastic product that covers a lot of bases, with password storage and syncing (Norton Identity Safe), backup features and PC...
80%
pcquest.ciol.com
Updated:
2013-09-04 09:31:23
The suite has three components in its offering protection to PCs, Macs, Android smartphones and tablets. This includes Norton 360 Premier for Windows PC, Norton Internet Security for Mac and Norton Mobile Security for Android and iOS devices.Apart fro...
Bottom line Complete-round protection and feature composition makes it a top security suite to go for.Page(s) 1 I am interested in more information about this productI am interested in buying this productPrintCommentEmailDiggDel.icio.usRedditTwitter Trend Mi...
0%
cravingtech.com
Updated:
2013-09-04 09:31:23
I’d say that nowadays, most of us at home have more than just our sole computer (whether it be a Desktop or a Laptop). We now have smartphones (and some even own more than just 1 smartphone), tablets, and many more. As such, it can be a pain to think a...
0%
cravingtech.com
Updated:
2013-09-04 09:31:23
Many people shrug and call Norton’s application “a bloated piece of junk” – I’ve seen this statement mostly on the forums. Today I want to let you know that it isn’t true. Norton Antivirus 2004 was heavy on resources based on my experience in the past...
Bottom line A monthly report automatically generatedNorton 360 is a great all-in-one security application that provides you protection from threats both offline and online. It’s easy to use, even for non-technical users. Norton 360 always gives you the basic/auto...
0%
Laptopmag.com
Updated:
2013-09-04 09:31:23
Norton 360 has created an easy-to-use system that provides more than just security.
Bottom line Nortons super-suite goes beyond just the usual virus, spyware, and firewall guards to offer a full backup service as well as system optimization, including defragmentation and cleanup. To its credit, the previously resource-hungry Norton has slimmed i...
90%
pcquest.ciol.com
Updated:
2013-09-04 09:31:23
Heres a complete desktop security product from Symantec, called Norton 360. It provides protection from malware, spyware and even phishing attacks. It also contains a firewall, backup recovery, and an additional tool for tuning the PC. Norton 360 has...
0%
computerworld.com
Updated:
2013-09-04 09:31:23
Symantecs newest all-in-one protection suite is remarkably light on system resources and strong on features, but try it out yourself before spending the money.
0%
v3.co.uk
Updated:
2013-09-04 09:31:23
Symantec?s answer to the all-in-one security suite...
100%
computershopper.com
Updated:
2013-09-04 09:31:24
With Norton 360, Symantec has at last done something we never would have thought possible: made PC protection all but transparent. For the first time in years, Symantec has delivered a system-protection product unobtrusive enough that we al...
Good Practically invisible security/optimization software; beginner-friendly, but also suitable for advanced users...
Bad Antiphishing feature slows down Web browsing in IE, doesnt work in other browsers; settings, help somewhat simplistic...
Bottom line You dont have to be a novice to find lots to like in Symantecs comprehensive new system-protection package. Even if it doesnt do everything we might like, its still a major improvement over the bloatware weve become accustomed to...
79%