location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Symantec Internet Security For Mac Antivirus security French 1 license(s) 1 year(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Symantec Check ‘Symantec’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Internet Security For Mac
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21201747
Category:
Computer programs that protect computer systems, files and software from computer viruses, etc.
Security Software Check ‘Symantec’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Symantec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9693
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jul 2023 15:11:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Symantec Internet Security For Mac Antivirus security French 1 license(s) 1 year(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Antivirus security
  • - Software type: Box
  • - 1 license(s)
  • - 1 year(s)
  • - French
  • - Minimum storage drive space: 1536 MB
  • - Minimum RAM: 2048 MB
Long product name Symantec Internet Security For Mac Antivirus security French 1 license(s) 1 year(s) :
The long product name of Symantec Internet Security For Mac Antivirus security French 1 license(s) 1 year(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Internet Security For Mac, v.5, 1U, FR
More>>>
Short summary description Symantec Internet Security For Mac Antivirus security French 1 license(s) 1 year(s):
This short summary of the Symantec Internet Security For Mac Antivirus security French 1 license(s) 1 year(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Symantec Internet Security For Mac, 1 license(s), 1 year(s)

Long summary description Symantec Internet Security For Mac Antivirus security French 1 license(s) 1 year(s):
This is an auto-generated long summary of Symantec Internet Security For Mac Antivirus security French 1 license(s) 1 year(s) based on the first three specs of the first five spec groups.

Symantec Internet Security For Mac. License quantity: 1 license(s), License term in years: 1 year(s). Minimum storage drive space: 1536 MB, Minimum RAM: 2048 MB. Software type: Box

Source Testseek summary Average rating
Reviews
Updated:
2013-09-01 05:35:56
Uk has collected 1 expert review for Symantec Internet Security For Mac Antivirus security French 1 license(s) 1 year(s) and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Brand Image Product code Product Stock Price from
Symantec

Symantec Internet Security 5, 1U, CD, Mac, Maintenance, BOX, DEU Antivirus security 1 license(s) 1 year(s)
(show image)
21201722 Internet Security 5, 1U, CD, Mac, Maintenance, BOX, DEU 0.00
(excl. VAT)
0 (incl. VAT)
Symantec

Symantec 360 v5.0, BN, SOP, 5u, MM Antivirus security 5 license(s)
(show image)
21170253 360 v5.0, BN, SOP, 5u, MM 0.00
(excl. VAT)
0 (incl. VAT)
Symantec

Symantec 360, 5.0, BN, 1u, 3 PC, MM Antivirus security 1 license(s)
(show image)
21162632 360, 5.0, BN, 1u, 3 PC, MM 0.00
(excl. VAT)
0 (incl. VAT)
Symantec

Symantec 360 v5.0, UPG, 1u, Box, CD, MM, BN Antivirus security 1 license(s)
(show image)
21162578 360 v5.0, UPG, 1u, Box, CD, MM, BN 0.00
(excl. VAT)
0 (incl. VAT)
Symantec

Symantec 360 v.5.0 Premier Edition, BN Antivirus security 1 license(s)
(show image)
21162570 360 v.5.0 Premier Edition, BN 0.00
(excl. VAT)
0 (incl. VAT)
Symantec

Symantec Upg, 360 v.5.0 Premier Edition, BN Antivirus security 1 license(s)
(show image)
21162548 Upg, 360 v.5.0 Premier Edition, BN 0.00
(excl. VAT)
0 (incl. VAT)
Symantec

Symantec 360 5.0, 1 User Upg NL Antivirus security Dutch 1 license(s)
(show image)
21162664 360 5.0, 1 User Upg NL 0.00
(excl. VAT)
0 (incl. VAT)
Symantec

Symantec 360 v5.0, 1u, Box, CD, MM, DUT Antivirus security Dutch 1 license(s)
(show image)
21162648 360 v5.0, 1u, Box, CD, MM, DUT 0.00
(excl. VAT)
0 (incl. VAT)
Symantec

Symantec 360 v.5.0 Premier Edition, NL Antivirus security Dutch 1 license(s)
(show image)
21162565 360 v.5.0 Premier Edition, NL 0.00
(excl. VAT)
0 (incl. VAT)
Symantec

Symantec Upg, 360, v.5.0, Premier Edition, NL Antivirus security Dutch 1 license(s)
(show image)
21162554 Upg, 360, v.5.0, Premier Edition, NL 0.00
(excl. VAT)
0 (incl. VAT)