Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Symantec 360 5.0, 1 User Upg NL 1user(s) Dutch

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Symantec
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
360 5.0, 1 User Upg NL
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21162664
Category
Computer programs which protect computer systems, files and software from computer viruses.
antivirus security software
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Symantec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 08 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 21957
This statistic is based on the 75497 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 08-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73765 free Open Icecat users .
Info modified on: 13 Dec 2017 12:54:17
The date of the most recent change of this product data-sheet in Icecat.
Long product name Symantec 360 5.0, 1 User Upg NL 1user(s) Dutch :
The short editorial description of Symantec 360 5.0, 1 User Upg NL 1user(s) Dutch

360 5.0, 1 User Upg NL
More>>>
Short summary description Symantec 360 5.0, 1 User Upg NL 1user(s) Dutch:
This short summary of the Symantec 360 5.0, 1 User Upg NL 1user(s) Dutch data-sheet is auto-generated and uses the product title and the first six key specs.
Symantec 360 5.0, 1 User Upg NL, 1
Long summary description Symantec 360 5.0, 1 User Upg NL 1user(s) Dutch :

Symantec 360 5.0, 1 User Upg NL. License quantity: 1. Minimum hard disk space: 300 MB, Minimum RAM: 256 MB. Software type: Upgrade

This is an auto-generated long summary of Symantec 360 5.0, 1 User Upg NL 1user(s) Dutch based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2013-09-01
Testseek has collected 30 expert reviews for Symantec 360 5.0, 1 User Upg NL and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
84%
Source Review comments Score
impulsegamer.com
Updated:
2013-09-01
Symantec have truly come a long way with their internet security software and once again Norton 360 Version 5.0 remains at the top of the pack which is still one of the best software packages available to the consumer. Version 5.0 of Norton 360 is no e...
Bottom line In the end, Symantec continue to adapt and change with the demands of internet security, including the way PC users access their computers. This program definitely encompasses all aspects of your PC from backups to fine-tuning and some truly impressive...
99%
techradar.com
Updated:
2013-09-01
Antivirus is a cut-throat market, and companies like Norton now feel obliged to add features that break away from their central role. But does this make Norton 360 Version 5.0 a better product? Installation requires a couple of reboots, which is to be...
Good Thorough system scan, Easy to use, Extra features could be useful to some...
Bad But those extra features are an annoyance to others, Comes with crap-ware without ability to stop this installing...
80%
gadgetspeak.com
Updated:
2013-09-01
One of the first names that spring to mind when considering the subject of computing security is that of Norton with its range of anti-virus and Internet security titles...
76%
itreviews.com
Updated:
2013-09-01
Symantec is one of the most respected security vendors, and one of the key reasons for this has been the success of its Norton 360 product - a feature-packed suite of tools aimed at home users that offers far more than core protection.Now at version...
Bottom line Symantec has done a great job with Norton 360. While it doesn't really elevate itself over previous versions aside from the typical enhancements you'd expect over time, it had already reached a stage at which very little could realistically be added to...
0%
cravingtech.com
Updated:
2014-06-28
Since I have already reviewed an older version of Norton 360 (check Craving Tech’s Norton 360 Review), I’ll briefly talk about the software in general while highlighting the new features/changes from the Norton 360 v4.Norton 360 v5 basically has a new...
Bottom line Norton 360 v5 is an easy-to-install and easy-to-use security solution for your Windows system. It has the complete security package consisting of an antivirus, antispam, firewall, anti phishing, and many more. In addition, Norton 360 v5 also has a back...
0%
techsmart.co.za
Updated:
2014-06-28
Norton and Symantec have in recent months been extremely active in the online security field, with the release of the Norton CyberCrime Index, and now with its most complete anti-virus package yet, Norton 360 version 5.0.Installation and UIAs evidenced...
Bottom line With strong and discreet basic protection services, a wide and highly customisable feature list, online identity protection, multiple backup options and even PC tuning software, we'd be lying if we said Norton 360 v5.0 isn't the most comprehensive anti...
0%
zath.co.uk
Updated:
2013-09-01
0emailForgive me Father for I have sinned. It’s been too long since my last confession… over a year in fact, but there’s something that I just have to get off my chest. Last summer, I committed a truly heinous act: I reviewed a security product from No...
0%
Show all
Brand Image Product code Product Stock Price from
Symantec

Symantec Internet Security 5, 1U, CD, Mac, Maintenance, BOX, DEU 1user(s) 1year(s)
(show image)
21201722 Internet Security 5, 1U, CD, Mac, Maintenance, BOX, DEU  — 
Symantec

Symantec Internet Security 2012 (1U, 3PC's, NL) + Utilities 15.0 PROMOTIE 1user(s) Dutch
(show image)
21201522 Internet Security 2012 (1U, 3PC's, NL) + Utilities 15.0 PROMOTIE  — 
Symantec

Symantec ™ AntiVirus 2012 1user(s) Dutch
(show image)
21197064 ™ AntiVirus 2012  — 
Symantec

Symantec AntiVirus 2012 1user(s)
(show image)
21197077 AntiVirus 2012  — 
Symantec

Symantec Upg, 360, v.5.0, Premier Edition, NL 1user(s) Dutch
(show image)
21162554 Upg, 360, v.5.0, Premier Edition, NL  — 
Symantec

Symantec Internet Security 2012 UPGRADE, 1U, 3 PC's, NL 1user(s) Dutch
(show image)
21197027 Internet Security 2012 UPGRADE, 1U, 3 PC's, NL  — 
Symantec

Symantec Internet Security 2012 1user(s)
(show image)
21197003 Internet Security 2012  — 
Symantec

Symantec 360, 5.0, BN, 1u, 3 PC, MM 1user(s)
(show image)
21162632 360, 5.0, BN, 1u, 3 PC, MM  — 
Symantec

Symantec Upg, 360 v.5.0 Premier Edition, BN 1user(s)
(show image)
21162548 Upg, 360 v.5.0 Premier Edition, BN  — 
Symantec

Symantec AntiVirus 2012
(show image)
21202147 AntiVirus 2012  — 
Symantec

Symantec 360 v.5.0 Premier Edition, NL 1user(s) Dutch
(show image)
21162565 360 v.5.0 Premier Edition, NL  — 
Symantec

Symantec Internet Security For Mac 1user(s) 1year(s) French
(show image)
21201747 Internet Security For Mac  — 
Symantec

Symantec AntiVirus 2012 5user(s)
(show image)
21201314 AntiVirus 2012  — 
Symantec

Symantec Internet Security 2012 1user(s)
(show image)
21197004 Internet Security 2012  — 
Symantec

Symantec Internet Security 2012
(show image)
21202137 Internet Security 2012  — 
Symantec

Symantec ™ Internet Security 2012 Full license Dutch
(show image)
21196882 ™ Internet Security 2012  — 
Symantec

Symantec AntiVirus 2012 5user(s)
(show image)
21201315 AntiVirus 2012  — 
Symantec

Symantec 360 v5.0, BN, SOP, 5u, MM 5user(s)
(show image)
21170253 360 v5.0, BN, SOP, 5u, MM  — 
Symantec

Symantec Internet Security 2012 5user(s)
(show image)
21196849 Internet Security 2012  — 
Symantec

Symantec 360 v5.0, 1u, Box, CD, MM, DUT 1user(s) Dutch
(show image)
21162648 360 v5.0, 1u, Box, CD, MM, DUT EUR 48,68
(excl. VAT)
EUR 58,90 (incl. VAT)
Symantec

Symantec 360 v.5.0 Premier Edition, BN 1user(s)
(show image)
21162570 360 v.5.0 Premier Edition, BN  — 
Symantec

Symantec Internet Security 2012 5user(s)
(show image)
21197106 Internet Security 2012  — 
Symantec

Symantec Internet Security 2012 + Utilities 15.0 1user(s)
(show image)
21201485 Internet Security 2012 + Utilities 15.0  — 
Symantec

Symantec 360 v5.0, UPG, 1u, Box, CD, MM, BN 1user(s)
(show image)
21162578 360 v5.0, UPG, 1u, Box, CD, MM, BN  —