location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Norton Utilities 15, Box, 1U 1 license(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Norton Check ‘Norton’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Norton Utilities 15, Box, 1U
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21155282 show
Show alternative article codes used in the online market place
Category:
Computer programs which make it easy to manage your computer, and help you work faster and more efficiently.
PC Utilities Software Check ‘Norton’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Norton: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7597
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Norton Utilities 15, Box, 1U 1 license(s) :
The long product name of Norton Utilities 15, Box, 1U 1 license(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Norton Utilities 15, Box, 1 User, 3 PCs
More>>>
Norton Utilities 15, Box, 1U 1 license(s):
The official description of Norton Utilities 15, Box, 1U 1 license(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tunes up
- Disk Doctor identifies and fixes potential problems that can lead to hard drive crashes
- Norton UnErase lets you quickly restore accidentally deleted files that may be hidden on your hard drive
- Smart Updates keeps Norton Utilities up-to-date by automatically installing product updates
- Lets you further optimize your system with easy access to Windows Administrative Tools

Speeds up
- Startup Manager improves PC boot time by choosing which programs will load at startup time
- Service Manager optimizes active Windows services so applications can run simultaneously without slowdowns
- Speed Disk defragments and optimizes files and data for increased performance
- Registry Monitor helps applications launch faster and boosts performance by notifying you when the Windows registry is in need of repair
- Registry Defragmenter reduces system crashes by optimizing your registry to help your PC boot up faster

Cleans up
- Disk Cleaner permanently erases hidden records of your Web activities to block snooping eyes
- Disk Cleaner also completely and permanently erases unwanted files so confidential information can't be retrieved by cybercriminals or anyone else, if you sell or donate your PC
- Registry Cleaner reduces system errors and crashes by safely cleaning and repairing the registry

Short summary description Norton Utilities 15, Box, 1U 1 license(s):
This short summary of the Norton Utilities 15, Box, 1U 1 license(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Norton Utilities 15, Box, 1U, Box, 1 license(s), 300MHz, 256 MB, 200 MB, Microsoft Windows XP (32-bit) w/ Service Pack 2/ Home/Professional/Media Center; Microsoft Windows...

Long summary description Norton Utilities 15, Box, 1U 1 license(s):
This is an auto-generated long summary of Norton Utilities 15, Box, 1U 1 license(s) based on the first three specs of the first five spec groups.

Norton Utilities 15, Box, 1U. Software type: Box, License quantity: 1 license(s). Minimum processor: 300MHz, Minimum RAM: 256 MB, Minimum storage drive space: 200 MB. Platform: PC

License
Software type
Box
License quantity
1 license(s)
System requirements
Minimum processor
300MHz
Minimum RAM
256 MB
Minimum storage drive space
200 MB
System requirements
Compatible operating systems
Microsoft Windows XP (32-bit) w/ Service Pack 2/ Home/Professional/Media Center; Microsoft Windows Vista (32/64-bit) Starter/Home Basic/Home Premium/Business/Ultimate; Microsoft Windows 7 (32/64-bit) Starter/Home Basic/Home Premium/Professional/Ultimate.
Minimum system requirements
CD/DVD-ROM
Other features
Platform
PC
Mac compatibility
No
Source Testseek summary Average rating
Reviews
Updated:
2013-09-16 01:33:20
Uk has collected 7 expert reviews for Norton Utilities 15, Box, 1U 1 license(s) and the average expert rating is 64 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
64%
Source Review comments Score
itproportal.com
Updated:
2013-09-16 01:33:18
Over time, as the hard drive fragments, Windows registry goes awry, and software leaves behind junk even when it's uninstalled, PC performance begins to slow up considerably. Norton Utilities 15 aims to fix the problems that plague PCs by tidying up regis...
Good Improves system performance considerably, Impressive boot time streamlining, Explains itself in plain English...
Bad Some “tools” are just space fillers, Three PC installation limit, Pricey compared to rivals...
Bottom line Norton Utilities did a satisfactory job of de-gunking and increasing the overall performance of our test laptop, but it doesn't stack up well against rival suite System Mechanic 11. Not only does System Mechanic produce better tune-up results, it costs £...
60%
pcadvisor.co.uk
Updated:
2013-09-16 01:33:18
Product Code: 20088346 These days, the real question with paid optimisation software such as Symantec Norton Utilities 15 (£39 as of January 5, 2011) is not whether it works or how well, but whether you actually need it. With the speed of today's PCs...
Bottom line Although Norton Utilities 15 is stylish and works well, you're spending money for tools already provided with Windows or available for free elsewhere. Jon L Jacobi, PC World US...
60%
techworld.com
Updated:
2013-09-16 01:33:18
These days, the real question with paid optimisation software such as Symantec's Norton Utilities 15 is not whether it works or how well it functions, but whether you actually need it. With the speed of today's PCs, and with advances in both Windows a...
Bottom line Symantec makes some fine products, and you might find a number of useful components within Norton Utilities 15; but as with Iolo Technologies' System Mechanic, Norton Utilities may have outlived its usefulness. If your system isn't running as fast as...
0%
pcworld.com_techhive.com
Updated:
2013-09-16 01:33:19
These days, the real question with paid optimization software such as Symantec's Norton Utilities 15 ($50 as of January 4, 2011) is not whether it works or how well it functions, but whether you actually need it. With the speed of today's PCs, and with...
Good Centralized and comprehensive utilities, Easy to use...
Bad Does little you can't do with Windows tools or for free...
Bottom line Although Norton Utilities is stylish and works well, you're spending money for tools already provided with Windows or available for free elsewhere...
60%
toptenreviews.com
Updated:
2013-09-16 01:33:20
Norton Utilities is a veteran of system utility suites and was probably the first utility program produced for the MS-DOS market back in the 1980s. While the program’s name may have been used in earlier iterations of Norton Utilities products, today’s...
Good This program provides a comprehensive suite of different system utilities that can help augment its defragmentation application’s effectiveness...
Bad The disk defragmenter program lacks some of the more powerful features found in some standalone defragmentation products.
Bottom line This program provides a wide range of utility applications and a moderately powerful disk defragmenter program...
75%
toptenreviews.com
Updated:
2015-09-17 08:46:07
Norton Utilities is a good program for helping your maintain a fully functioning PC. This PC system utilities tool also has an easy interface, which makes finding what you need very easy. Five tabs across the top of the screen help diagnose your system, m...
Good The navigation is easy to use, and you'll quickly be able to find the tools you're looking for.
Bad Diagnostic tools and startup program management are two major areas where Norton Utilities does not excel, both of which are key features for keeping your system up to speed.
Bottom line Norton Utilities is a well-designed program to fix common computer problems but is missing some important features...
76%