Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Symantec K/Promo 3+1 Norton AntiVirus 2011, FR 3user(s) 1year(s) French

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Symantec
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K/Promo 3+1 Norton AntiVirus 2011, FR
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21070460 3+1
Category
Computer programs which protect computer systems, files and software from computer viruses.
antivirus security software
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Symantec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 09 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 6300
This statistic is based on the 75469 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 09-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73738 free Open Icecat users .
Info modified on: 14 Dec 2017 19:13:00
The date of the most recent change of this product data-sheet in Icecat.
Long product name Symantec K/Promo 3+1 Norton AntiVirus 2011, FR 3user(s) 1year(s) French :
The short editorial description of Symantec K/Promo 3+1 Norton AntiVirus 2011, FR 3user(s) 1year(s) French

K/Promo 3+1 Norton AntiVirus 2011, FR, 3 User
More>>>
Short summary description Symantec K/Promo 3+1 Norton AntiVirus 2011, FR 3user(s) 1year(s) French:
This short summary of the Symantec K/Promo 3+1 Norton AntiVirus 2011, FR 3user(s) 1year(s) French data-sheet is auto-generated and uses the product title and the first six key specs.
Symantec K/Promo 3+1 Norton AntiVirus 2011, FR, 3, 1 year(s)
Long summary description Symantec K/Promo 3+1 Norton AntiVirus 2011, FR 3user(s) 1year(s) French :

Symantec K/Promo 3+1 Norton AntiVirus 2011, FR. License quantity: 3, Number of years: 1 year(s). Minimum hard disk space: 300 MB, Minimum RAM: 256 MB. Software type: Box

This is an auto-generated long summary of Symantec K/Promo 3+1 Norton AntiVirus 2011, FR 3user(s) 1year(s) French based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2013-09-01
Testseek has collected 13 expert reviews for Symantec K/Promo 3+1 Norton AntiVirus 2011, FR and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
85%
Source Review comments Score
goodgearguide.com.au
Updated:
2013-09-01
Norton Antivirus has been a strong performer in recent years, and this year is no exception. Norton Antivirus 2011 does a very good job at detecting and removing malware, and it has a smooth interface.Installing Norton Antivirus 2011 is a breeze: The...
Good Good interface, strong malware detection...
Bad Scan speeds lag behind top performers...
Bottom line Norton Antivirus 2011 is a great choice thanks to its strong malware detection and smooth interface...
90%
pcadvisor.co.uk
Updated:
2013-09-01
Symantec Norton Antivirus has been a strong security software performer in recent years, and Norton Antivirus 2011 is no exception. Norton Antivirus 2011 comes in first in our roundup of 2011 paid antivirus products. It does a very good job at detect...
Bottom line All things considered, Norton Antivirus 2011 is a great all-around package, and is worth considering if you're in the market for new antivirus software. Nick Mediati, PCWorld.com...
90%
Zdnet.com.au
Updated:
2013-09-01
Editors' note: the AU$59.99 price is for a one-PC, 12-month subscription. Existing Norton Internet Security customers can update to the latest version at the Norton update centre. Also, portions of this review are based on CNET's review for Norton...
Bottom line You get less, for less. Norton AntiVirus 2011 offers the same core high-quality computer and networking protection features as its more full-featured sibling, Norton Internet Security, but it lacks some key web protection features that users shouldn't...
90%
evogadget.com
Updated:
2013-09-01
Norton is very popular with people everywhere thanks to overall superb performance, features and security. Does the newest version deliver the same qualities? We installed the Norton Antivirus 2011 and here is what we have to say about it in this article...
Bottom line After all these experiments we can easily said that all in all you can't go wrong with the latest Norton Antivirus 2011. Free download...
0%
zath.co.uk
Updated:
2013-09-01
It was only June when I took a look at Norton’s 360 Internet Security Suite for Windows, and I was amazed at how much had changed since I’d last used a Norton product. I commented on how I “found it to be efficient, offer an abundance of great features...
Bottom line Although it doesn’t pack all of the features that you’d find in Norton 360, Norton Anti-Virus 2011 is a very competent security application for the average end user. With a slick user interface, effective scanning and security measures for up to three...
0%
Show all