location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Symantec Endpoint Protection 11.0, 5u, 3Y, Basic Mntnc, Promo, RNW Antivirus security 5 license(s) 3 year(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Symantec Check ‘Symantec’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Endpoint Protection 11.0, 5u, 3Y, Basic Mntnc, Promo, RNW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20054218
Category:
Computer programs that protect computer systems, files and software from computer viruses, etc.
Security Software Check ‘Symantec’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Symantec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4364
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Symantec Endpoint Protection 11.0, 5u, 3Y, Basic Mntnc, Promo, RNW Antivirus security 5 license(s) 3 year(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Antivirus security
  • - Software type: Renewal
  • - 5 license(s)
  • - 3 year(s)
  • - Minimum storage drive space: 600 MB
  • - Minimum RAM: 256 MB
Long product name Symantec Endpoint Protection 11.0, 5u, 3Y, Basic Mntnc, Promo, RNW Antivirus security 5 license(s) 3 year(s) :
The long product name of Symantec Endpoint Protection 11.0, 5u, 3Y, Basic Mntnc, Promo, RNW Antivirus security 5 license(s) 3 year(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Endpoint Protection 11.0, 5 users, 3 years, Basic Maintenance, Promo, Renewal
More>>>
Short summary description Symantec Endpoint Protection 11.0, 5u, 3Y, Basic Mntnc, Promo, RNW Antivirus security 5 license(s) 3 year(s):
This short summary of the Symantec Endpoint Protection 11.0, 5u, 3Y, Basic Mntnc, Promo, RNW Antivirus security 5 license(s) 3 year(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Symantec Endpoint Protection 11.0, 5u, 3Y, Basic Mntnc, Promo, RNW, 5 license(s), 3 year(s)

Long summary description Symantec Endpoint Protection 11.0, 5u, 3Y, Basic Mntnc, Promo, RNW Antivirus security 5 license(s) 3 year(s):
This is an auto-generated long summary of Symantec Endpoint Protection 11.0, 5u, 3Y, Basic Mntnc, Promo, RNW Antivirus security 5 license(s) 3 year(s) based on the first three specs of the first five spec groups.

Symantec Endpoint Protection 11.0, 5u, 3Y, Basic Mntnc, Promo, RNW. License quantity: 5 license(s), License term in years: 3 year(s). Minimum storage drive space: 600 MB, Minimum RAM: 256 MB. Software type: Renewal

Source Testseek summary Average rating
Reviews
Updated:
2013-09-01 04:26:11
Uk has collected 3 expert reviews for Symantec Endpoint Protection 11.0, 5u, 3Y, Basic Mntnc, Promo, RNW Antivirus security 5 license(s) 3 year(s) and the average expert rating is 89 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
89%
Source Review comments Score
toptenreviews.com
Updated:
2013-09-01 04:26:01
Symantec Endpoint Protection is high quality antivirus software for small business. Endpoint Protection combines all the right features and functionality in an easy-to-use system, completely equipped to protect your business workstations, laptops, and...
Good Symantec monitors incoming and outgoing email...
Bad Although 24/7 support is an available option, it isn't available at the basic support level.
Bottom line Symantec Endpoint Protection is a viable security system for business-wide protection...
88%
gcn.com
Updated:
2013-09-01 04:26:08
GCN Lab Review Endpoint Protection 11.0 is still an ideal security platform if you need a thick security blanket for a midsize to large enterprise Performance: A Features: B+ Ease of use: B- Value: A+ Price : $49.54 per computer for networks containin...
0%
pcmag.com
Updated:
2013-09-01 04:26:10
Businesses face myriad Internet threats—rootkits to the left, bots to the right, spyware behind—yet, despite all opposition, they must charge onto an e-commerce and technology battlefield. Fortunately, the new Symantec Endpoint Protection 11 (...
Good Comprehensive, centrally managed business endpoint security. Useful deployment wizard. Small install package. Effective anti-malware.
Bad Windows only. Remote management requires IE. Client messages can be confusing. Learning how to configure can take time.
Bottom line This is the most comprehensive centrally managed endpoint security solution for businesses. It includes a host-based intrusion protection system (HIPS), device control, anti-malware, a network IPS, and a software firewall. Client policy is almost infin...
90%