location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Norton 360 2.0, Upg, NL Office suite Dutch

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Norton Check ‘Norton’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Norton 360 2.0, Upg, NL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
13580481 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Norton: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11050
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Norton 360 2.0, Upg, NL Office suite Dutch
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office suite
  • - Upgrade
  • - Language version: Dutch
Long product name Norton 360 2.0, Upg, NL Office suite Dutch :
The long product name of Norton 360 2.0, Upg, NL Office suite Dutch. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Norton 360 2.0, Upg, NL
More>>>
Norton 360 2.0, Upg, NL Office suite Dutch:
The official description of Norton 360 2.0, Upg, NL Office suite Dutch as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Key Technologies
-Anti virus
-Anti spyware
-Antispam and Parental Controls
-Email scanning
-Antiphishing
-Online identity protection
-Web site authentication
-Firewall protection
-Automatic backup and restore
-Automatic updates
-PC performance tuneups
-2 GB of secured online storage
-Embedded support
-Rootkit detection

Features
-One-year of protection for up to three household PCs
-PC security that defends you against a broad range of threats
-Transaction security that safeguards you against online identity theft
-Automatic backup and restore to protect your important files from loss
-PC tuneup to keep your PC running at peak performance
-Free technical support via email and live chat
-2 GB of online storage (with option to purchase additional storage)
-Live Update™ Notice alerting you to new features, product updates, and threat advisories as available throughout the renewable service period
-Ongoing Protection that keeps your computer safe from the latest Internet risks by automatically renewing your subscription at the regular subscription price (plus applicable tax), so you don't have to. -Windows Vista™ and Windows® XP support

Key Benefits
-Connect securely to any wireless hotspot
-Block hackers from accessing your computer
-Firewall protection: prevent unknown threats from entering your PC
-Exchange documents freely using email and instant messaging
-Anti virus: remove viruses from email and instant messaging
-Block Internet worms at the point of entry
-Surf the Web and play games online without worry
-Anti Spyware: stop spyware from tracking you online or from hijacking your computer
-Bank, shop, and invest online with confidence
-Guard against online identity theft
-Inspect Web sites to make sure they are not fakes
-Remove threats from photo, music, and software downloads
-Protect valuable files from computer disasters
-Restore damaged or deleted files and folders
-Find and fix problems that slow your computer
-Remove unwanted Internet clutter and temporary files

Short summary description Norton 360 2.0, Upg, NL Office suite Dutch:
This short summary of the Norton 360 2.0, Upg, NL Office suite Dutch data-sheet is auto-generated and uses the product title and the first six key specs.

Norton 360 2.0, Upg, NL, Office suite, Upgrade, Dutch, 300 MB, 256 MB, 300 MHz

Long summary description Norton 360 2.0, Upg, NL Office suite Dutch:
This is an auto-generated long summary of Norton 360 2.0, Upg, NL Office suite Dutch based on the first three specs of the first five spec groups.

Norton 360 2.0, Upg, NL. Type: Office suite, Software type: Upgrade, Language version: Dutch. Minimum storage drive space: 300 MB, Minimum RAM: 256 MB, Minimum processor: 300 MHz. Platform: PC

License
Type *
Office suite
Software type
Upgrade
Language version
Dutch
System requirements
Minimum storage drive space
300 MB
Minimum RAM
256 MB
System requirements
Minimum processor
300 MHz
Mac compatibility
No
Compatible operating systems
-Windows XP Home/XP Pro/XP Media 2005 -Windows Vista Home Basic/Home Premium/Business/Ultimate
Other features
Platform
PC