location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Norton AntiVirus 2008 Antivirus security 5 license(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Norton Check ‘Norton’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Norton AntiVirus 2008
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12567411 show
Show alternative article codes used in the online market place
Category:
Computer programs that protect computer systems, files and software from computer viruses, etc.
Security Software Check ‘Norton’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Norton: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17617
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jul 2023 15:54:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Norton AntiVirus 2008 Antivirus security 5 license(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Antivirus security
  • - 5 license(s)
  • - Minimum storage drive space: 300 MB
  • - Minimum RAM: 256 MB
More>>>
Short summary description Norton AntiVirus 2008 Antivirus security 5 license(s):
This short summary of the Norton AntiVirus 2008 Antivirus security 5 license(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Norton AntiVirus 2008, 5 license(s)

Long summary description Norton AntiVirus 2008 Antivirus security 5 license(s):
This is an auto-generated long summary of Norton AntiVirus 2008 Antivirus security 5 license(s) based on the first three specs of the first five spec groups.

Norton AntiVirus 2008. License quantity: 5 license(s). Minimum storage drive space: 300 MB, Minimum RAM: 256 MB

License
Type *
Antivirus security
License quantity *
5 license(s)
Features
Platform
PC
System requirements
Minimum storage drive space
300 MB
System requirements
Minimum RAM
256 MB
Minimum processor
300 MHz
Other features
Mac compatibility
No
Compatible operating systems
Windows XP SP 2 Home/XP Pro/XP Media Center, Windows Vista Home/Home Premium/Ultimate
Source Testseek summary Average rating
Reviews
Updated:
2013-09-04 09:04:26
Uk has collected 10 expert reviews for Norton AntiVirus 2008 Antivirus security 5 license(s) and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
pocket-lint.com
Updated:
2013-09-04 09:04:24
When it comes to blocking spyware and viruses, this remains a heavy-hitter in an increasingly varied market...
Good Reliable, easy to set up, works...
Bad Can be slow, heavy install...
Bottom line When it comes to blocking spyware and viruses, this remains a heavy-hitter in an increasingly varied market...
80%
goodgearguide.com.au
Updated:
2013-09-04 09:04:25
As before, Norton AntiVirus 2008 remains purely a malware defence and hence offers protection against viruses, spyware and worms, whether they are browser- or e-mail- or IM-borne. It now runs on XP or Vista only -- if you have earlier Windows OSs, Nor...
Good Easy to use for novices, you can install it on three PCs...
Bad Firefox isnt supported for the Browser Defender, runs only Windows XP and Vista The Final Word Norton AntiVirus 2008 continues the recent upwards trend. Its AV capabilities remain world-class (its the only antivirus with over seven years of consecuti...
Bottom line Norton AntiVirus 2008 continues the recent upwards trend. Its AV capabilities remain world-class (its the only antivirus with over seven years of consecutive VirusBulletin 100 detection awards) and yet remain easy to use. A good choice for small famil...
80%
pcadvisor.co.uk
Updated:
2013-09-04 09:04:25
As before, Norton AntiVirus 2008 remains purely a malware defence and hence offers protection against viruses, spyware and worms, whether they are browser- or email- or IM-borne. It now runs on XP or Vista only - if you have earlier Windows OS’s, No...
Bottom line Norton AntiVirus 2008 continues the recent upwards trend. Its AV capabilities remain world-class (it's the only antivirus with over seven years of consecutive VirusBulletin 100 detection awards) and yet remain easy to use. A good choice for small fami...
60%
Zdnet.com.au
Updated:
2013-09-04 09:04:25
Having improved a lot last year in Symantecs flagship antivirus product, it makes sense wed see more modest enhancements for this years Norton AntiVirus. As we await final code and therefore test results on the overall performance of this years ver...
0%
pcquest.ciol.com
Updated:
2013-09-04 09:04:24
This antivirus suite is one ofthe flagship products ofSymantec Cor-poration. Live Update facility comes as an integral part ofthe prod-uct, which was not the case with the previous versions. The installationprocess is easy and the interface is intuiti...
0%
funkyfresh.com
Updated:
2013-09-04 09:04:25
Norton Antivirus 2007 Review A lean mean antivirus machine NULL Norton Antivirus 2007 is leaner and meaner than previous versions of the software. We installed it on multiple systems built in the last 5 years. Even on our aging P4 system performance w...
0%