Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Symantec WinFax Pro v10 EN CD NT9x 5u

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Symantec
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WinFax Pro v10 EN CD NT9x 5u
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12-00-91763-IN
Category
Computer programs which allow a user to control a modem and ensure it is functioning correctly.
Modem Software
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Symantec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9233
This statistic is based on the 86002 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84031 free Open Icecat users.
Info modified on: 05 Apr 2019 03:02:48
The date of the most recent change of this product data-sheet in Icecat.
Long product name Symantec WinFax Pro v10 EN CD NT9x 5u :
The short editorial description of Symantec WinFax Pro v10 EN CD NT9x 5u

WinFax PRO 5 User SMLP - v10 International
More>>>
Symantec WinFax Pro v10 EN CD NT9x 5u:
The official marketing text of Symantec WinFax Pro v10 EN CD NT9x 5u as supplied by the manufacturer

WinFax PRO software takes Symantec's industry-leading fax solution to new levels of flexibility, reliability, and ease of use. It's the #1 choice for hassle-free faxing. WinFax Pro lets small businesses look more professional by sending crisp laser-quality faxes. WinFax PRO makes faxing from your computer easy. It even saves you money!WinFax PRO 10.0 includes new features to help professionals improve productivity and enhance their business image. With WinFax PRO 10.0, users can send a fax to an e-mail address in a self-viewing format and forward a received fax as a self-viewing e-mail attachment. Rather than experience incompatibility issues common with other solutions, recipients of these emails are able to open and view the self-viewing attachments with or without WinFax PRO software installed on their computers. Also, a new feature automatically sends faxes with photo quality images enabling users to place their signature on the cover or body pages of outgoing faxes. In contrast to the limited flexibility offered by stand-alone fax machines and current online fax services, WinFax PRO 10.0 integrates with today's most popular business applications, enabling small businesses to maximize their computing investment. To ensure that all integration components function on first launch, a new auto configure feature performs an automatic check for all applications that integrate with WinFax PRO 10.0. In addition to continued support of ACT! 4.0/2000 and Outlook 98/2000, WinFax PRO 10.0 integrates with Outlook Express 98/2000 and Goldmine 4.0 and up. WinFax PRO 10.0 provides a link to the Outlook Express contact list within WinFax PRO's send screen for use as a source of fax numbers. Goldmine customers can use their contacts as a phonebook within WinFax PRO 10.0 via a link to the GoldMine contact list within the WinFax PRO send screen.

Short summary description Symantec WinFax Pro v10 EN CD NT9x 5u:
This short summary of the Symantec WinFax Pro v10 EN CD NT9x 5u data-sheet is auto-generated and uses the product title and the first six key specs.

Symantec WinFax Pro v10 EN CD NT9x 5u, 57 MB, Intel Pentium 166MHz or higher processor(Windows 2000 Professional/NTWorkstation 4.0 / Windows..., Microsoft Windows 95/98, Microsoft Windows NT 4.0 or later, Microsoft Windows 2000

Long summary description Symantec WinFax Pro v10 EN CD NT9x 5u:
This is an auto-generated long summary of Symantec WinFax Pro v10 EN CD NT9x 5u based on the first three specs of the first five spec groups.

Symantec WinFax Pro v10 EN CD NT9x 5u. Minimum storage drive space: 57 MB, Minimum processor: Intel Pentium 166MHz or higher processor(Windows 2000 Professional/NTWorkstation 4.0 / Windows..., Compatible operating systems: Microsoft Windows 95/98, Microsoft Windows NT 4.0 or later, Microsoft Windows 2000

System requirements
Minimum storage drive space
The minimum hard disk space required to store or run a computer program or operating system.
57 MB
Minimum processor
The lowest speed that the computer processor can run at, or the minimum amount of processing capacity that can be used, for the computer and particular program(s) to function.
Intel Pentium 166MHz or higher processor(Windows 2000 Professional/NTWorkstation 4.0 / Windows Me/98/95 B) / Intel Pentium 233MHz or higher processor ( WindowsXP Home Edition/XP Professional ).
System requirements
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows 95/98, Microsoft Windows NT 4.0 or later, Microsoft Windows 2000
Technical details
Platform
Description of a technology platform including a processor, chipset, platform software and wired networking capabilities.
PC
Media types supported
The types of media which can be used with this product.
CD-ROM
Customer service details