Upgrade to PcAnywhere™ 11.5 Host & Remote, DE
Symantec's pcAnywhere™ 11.5 is the world's leading remote control solution. Now it can manage both Windows® and Linux® systems. Enhanced video performance and built-in AES 256-bit encryption help make communications fast and secure. Use your Microsoft® Pocket PC device to access a pcAnywhere host wirelessly when you're on the go. pcAnywhere also features powerful file-transfer capabilities.
Key Features
* ENHANCED! Host Conferencing streamlines collaboration and training by permitting two or more concurrent remote connections to a single pcAnywhere host.
* Mandatory password protection and login encryption help ensure that only authorized users can access a pcAnywhere host.
* Powerful file-transfer capabilities help you get files you need when you're away from the office, or synchronize work and home computers.
* The pcAnywhere Command Queue lets you run simple batch transfers of files, folders, and commands among multiple devices.
* Remote management tools allow you to directly access vital operating system utilities such as Command Prompt, Task Manager, and Services on the remote system.
* Other remote management capabilities include Change System State (restart, shut down, or lock system), View Installed Applications, View Event Log, Edit System Files, and Edit Registry.
* Symantec Packager™ lets you customize and deploy pcAnywhere and other applications to any Windows® NT or later system.
New Features
* pcAnywhere Linux® Host enables pcAnywhere to remotely manage Linux systems.
* pcAnywhere Web Remote™ allows you to manage both Windows® and Linux pcAnywhere hosts from a Java®-based Web browser.
* pcAnywhere Mobile™ lets you manage pcAnywhere hosts from a Microsoft® Pocket PC device.
* Bandwidth Auto-Detect automatically helps to maximize performance for each type of connection.
* Offers data encryption up to AES 256-bit.
* Works with Microsoft® Windows PE to speed the recovery of remote systems.
* Connection wizard guides new users through their initial client-host connection.
Symantec Upgrade to PcAnywhere™ 11.5, German, PC, Linux, 233 MHz, Red Hat Linux, Red Hat Enterprise Linux WS/ES, SuSE Professional, SuSE Enterprise Server Windows..., 35 MB, 64 MB
Symantec Upgrade to PcAnywhere™ 11.5. Language version: German, Platform: PC, Linux. Minimum processor: 233 MHz, Compatible operating systems: Red Hat Linux, Red Hat Enterprise Linux WS/ES, SuSE Professional, SuSE Enterprise Server Windows..., Minimum storage drive space: 35 MB