location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Symantec Gateway Security 360 gateway/controller

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Symantec Check ‘Symantec’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Gateway Security 360
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10237583-MN
Category:
A gateway is a router or a proxy server that routes between networks. A controller is a chip, an expansion card, or a stand-alone device that interfaces with a peripheral device.
Gateways/Controllers Check ‘Symantec’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Symantec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38382
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year upon purchase
Long product name Symantec Gateway Security 360 gateway/controller :
The long product name of Symantec Gateway Security 360 gateway/controller. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Gateway Security 360, 60Mbps, 2 WAN/8 LAN, 10000 concurrent connections
More>>>
Short summary description Symantec Gateway Security 360 gateway/controller:
This short summary of the Symantec Gateway Security 360 gateway/controller data-sheet is auto-generated and uses the product title and the first six key specs.

Symantec Gateway Security 360, UL/cUL, CSA, TUV, CB, FCC, CE, VCCI, MoC, ACA, SASO (IEC), SASB (IEC), 64 MB, 0.060 Gbit/s, 10/100Base-T(X), included

Long summary description Symantec Gateway Security 360 gateway/controller:
This is an auto-generated long summary of Symantec Gateway Security 360 gateway/controller based on the first three specs of the first five spec groups.

Symantec Gateway Security 360. Safety: UL/cUL, CSA, TUV, CB, Certification: FCC, CE, VCCI, MoC, ACA, SASO (IEC), SASB (IEC). Internal memory: 64 MB. Data transfer rate: 0.060 Gbit/s, Cabling technology: 10/100Base-T(X), VPN support: included. Security algorithms: 3DES. Weight: 1.35 kg, Dimensions (WxDxH): 150 x 304 x 33 mm

Brand Image Product code Product Stock Price from
Symantec

Symantec Gateway Security 320 gateway/controller
(show image)
10237582-MN Gateway Security 320 0.00
(excl. VAT)
0 (incl. VAT)