Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Symantec OEM Nrt AVirus 2003 v9 EN CD W32 5u Full license Multilingual

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Symantec
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OEM Nrt AVirus 2003 v9 EN CD W32 5u
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10027532-IN
Category
Computer programs which protect computer systems, files and software from computer viruses.
Antivirus Security Software
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Symantec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6362
This statistic is based on the 85930 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83968 free Open Icecat users.
Info modified on: 04 Apr 2019 03:57:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Symantec OEM Nrt AVirus 2003 v9 EN CD W32 5u Full license Multilingual :
The short editorial description of Symantec OEM Nrt AVirus 2003 v9 EN CD W32 5u Full license Multilingual

OEM/Norton Antivirus 2003 v9 Intl CD for Windows 98/2000/ME/XP 5 users (365 days subscription)
More>>>
Symantec OEM Nrt AVirus 2003 v9 EN CD W32 5u Full license Multilingual:
The official marketing text of Symantec OEM Nrt AVirus 2003 v9 EN CD W32 5u Full license Multilingual as supplied by the manufacturer

Symantec's Norton AntiVirus 2003 is the world's most trusted antivirus solution. Utilizing new exclusive technologies, Norton AntiVirus 2003 removes malicious code automatically, and protects e-mail messages and Instant Messaging attachments from viruses. The latest version of Symantec's award-wining antivirus solution also keeps virus definitions up-to-date without requiring user intervention, which allows consumers to continuously maintain the highest level of virus protection. Norton AntiVirus 2003 now scans incoming Instant Message attachments, augmenting the multi-layered scanning capabilities of Norton AntiVirus to further ensure users' protection from viruses and other malicious code. Instant Messaging scanning supports Yahoo! Instant Messenger, AOL Instant Messenger, MSN Messenger, and Windows Messenger. Combined with automatic scanning of both inbound and outbound e-mail, this capability assures users that their systems remain protected from viruses - without requiring user intervention. Exclusive, heuristics-based Worm Blocking technology in Norton AntiVirus 2003 detects email worms such as Nimda and Badtrans, stopping them before they spread through outgoing e-mail. Used together with Symantec's automatic updating and response capabilities, and complemented by Symantec's powerful Script Blocking technology that detects fast-moving script-based viruses, Worm Blocking helps provide proactive protection against known and unknown threats even before new virus definitions are created. In addition to automatic virus removal, Norton AntiVirus 2003 now removes Trojan horses and worms without interrupting work. This capability, used in conjunction with current virus definitions, significantly reduces the ability of Trojan horses and worms to present a potential security threat to systems and data. Norton AntiVirus 2003 continues to keep users up-to-date by automatically downloading the most recent virus definitions through LiveUpdate, which now offers reduced virus definition size for faster delivery and better system performance.

Short summary description Symantec OEM Nrt AVirus 2003 v9 EN CD W32 5u Full license Multilingual:
This short summary of the Symantec OEM Nrt AVirus 2003 v9 EN CD W32 5u Full license Multilingual data-sheet is auto-generated and uses the product title and the first six key specs.

Symantec OEM Nrt AVirus 2003 v9 EN CD W32 5u, Full license

Long summary description Symantec OEM Nrt AVirus 2003 v9 EN CD W32 5u Full license Multilingual:
This is an auto-generated long summary of Symantec OEM Nrt AVirus 2003 v9 EN CD W32 5u Full license Multilingual based on the first three specs of the first five spec groups.

Symantec OEM Nrt AVirus 2003 v9 EN CD W32 5u. License type: Full license. Minimum storage drive space: 70 MB, Minimum RAM: 128 MB

License
License type *
There are various types of software licence, including free software (open source) where the user does not have to pay, and click-wrap, which is presented to the user on-screen during installation of (paid-for) software.
Full license
System requirements
Minimum storage drive space *
The minimum hard disk space required to store or run a computer program or operating system.
70 MB
System requirements
Minimum RAM *
The lowest RAM (memory) required to run a computer program or operating system.
128 MB
Features
Language version
The version of the language used in software etc. for example English (ENG).
Multilingual
Media type
The type of media e.g. DVD, Blu-ray.
CD
Customer service details