Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sweex 1,5" Digital Photo Key Chain Pink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sweex
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1,5" Digital Photo Key Chain Pink
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MM004P
Category
Picture frames that displays digital photos without the need of a computer or printer.
Digital Photo Frames
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySweex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12992
This statistic is based on the 88728 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86726 free Open Icecat users.
Info modified on: 04 Apr 2019 08:36:44
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sweex 1,5" Digital Photo Key Chain Pink :
The short editorial description of Sweex 1,5" Digital Photo Key Chain Pink

1,5 inch Digital Photo Key Chain
More>>>
Short summary description Sweex 1,5" Digital Photo Key Chain Pink:
This short summary of the Sweex 1,5" Digital Photo Key Chain Pink data-sheet is auto-generated and uses the product title and the first six key specs.

Sweex 1,5" Digital Photo Key Chain Pink, 3.81 cm (1.5"), 128 x 128 pixels, CSTN, BMP,PNG, 1 MB, USB 2.0

Long summary description Sweex 1,5" Digital Photo Key Chain Pink:
This is an auto-generated long summary of Sweex 1,5" Digital Photo Key Chain Pink based on the first three specs of the first five spec groups.

Sweex 1,5" Digital Photo Key Chain Pink. Display diagonal: 3.81 cm (1.5"), Display resolution: 128 x 128 pixels, Display: CSTN. Image formats supported: BMP,PNG. Internal memory: 1 MB. Interface: USB 2.0. Width: 44 mm, Depth: 11 mm, Height: 58 mm

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details