location redirect
icecatlive_demo_insert_desc icecatlive_link_integrate_desk
full icecat

Sweex Keyboard USB

lang_supp_name:
manufacturer_name_desc
Sweex brand_page_link_title
lang_model_name:
model_name_desc
Keyboard USB
lang_prod_code:
mpn_desc
KB060US
lang_ean_code:
ean_code_desc
8717534008342
lang_cat_name:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards brand_page_link_title
icecat_product_id:
copy_label
lang_data_sheet_quality: lang_quality_icecat
lang_quality_text_desc
lang_quality_noeditor: lang_noeditor_show
lang_quality_supplier Sweex: lang_supplier_show
lang_quality_icecat: lang_icecat_show
lang_product_views: 86039
lang_product_views_hint_part1 total_number_of_users lang_product_views_hint_part2 lang_product_views_hint_part3 total_number_of_free_users lang_product_views_hint_part4.
lang_last_modified: 04 Apr 2019 09:11:09
lang_last_modified_desc
lang_bullet_points Sweex Keyboard USB
lang_bullet_points_desc
:
  • - USB
  • - QWERTY
  • - Black
short_description_name Sweex Keyboard USB :
short_description_desc

Multimedia Keyboard USB Black US
lang_more>>>
short_summary_name Sweex Keyboard USB:
short_summary_desc

Sweex Keyboard USB, Wired, USB, QWERTY, Black

long_summary_name Sweex Keyboard USB:
long_summary_desc

Sweex Keyboard USB. Connectivity technology: Wired, Device interface: USB, Keyboard layout: QWERTY. Cable length: 1.3 m. Product colour: Black