location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Swann SWPRO-H850PK2 Bullet CCTV security camera Indoor & outdoor 1280 x 720 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Swann Check ‘Swann’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SWPRO-H850PK2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SWPRO-H850PK2-UK
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘Swann’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Swann: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11913
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Mar 2021 21:30:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Swann SWPRO-H850PK2 Bullet CCTV security camera Indoor & outdoor 1280 x 720 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Indoor & outdoor CCTV security camera
  • - 1 MP 1280 x 720 pixels
  • - Wired
  • - Night vision 30 m IR
  • - Bullet
  • - IP66 Weatherproof
  • - Black
  • - 363 g
Long product name Swann SWPRO-H850PK2 Bullet CCTV security camera Indoor & outdoor 1280 x 720 pixels :
The long product name of Swann SWPRO-H850PK2 Bullet CCTV security camera Indoor & outdoor 1280 x 720 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1 MP, 720 p, IR 30 m, IP66, BNC, DC12V, 66 x 180 x 66 mm, Black
More>>>
Short summary description Swann SWPRO-H850PK2 Bullet CCTV security camera Indoor & outdoor 1280 x 720 pixels:
This short summary of the Swann SWPRO-H850PK2 Bullet CCTV security camera Indoor & outdoor 1280 x 720 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Swann SWPRO-H850PK2, CCTV security camera, Indoor & outdoor, Wired, Black, Bullet, Aluminium

Long summary description Swann SWPRO-H850PK2 Bullet CCTV security camera Indoor & outdoor 1280 x 720 pixels:
This is an auto-generated long summary of Swann SWPRO-H850PK2 Bullet CCTV security camera Indoor & outdoor 1280 x 720 pixels based on the first three specs of the first five spec groups.

Swann SWPRO-H850PK2. Type: CCTV security camera, Placement supported: Indoor & outdoor, Connectivity technology: Wired. Product colour: Black, Form factor: Bullet, Housing material: Aluminium. Field of view (FOV) angle: 63°. Night vision distance: 30 m, LED type: IR. Maximum resolution: 1280 x 720 pixels, Total megapixels: 1 MP, Supported graphics resolutions: 1280 x 720 (HD 720)

Country Distributor
United Kingdom 1 distributor(s)