location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Swann PRO-760 Bullet CCTV security camera Indoor & outdoor Wall

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Swann Check ‘Swann’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PRO-760
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SWPRO-760CAM-UK
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘Swann’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Swann: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24453
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Swann PRO-760 Bullet CCTV security camera Indoor & outdoor Wall
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Indoor & outdoor CCTV security camera
  • - CCD 25.4 / 3 mm (1 / 3")
  • - Wired
  • - Night vision 30 m IR
  • - Bullet Wall
  • - Weatherproof
  • - White
  • - 465 g
Long product name Swann PRO-760 Bullet CCTV security camera Indoor & outdoor Wall :
The long product name of Swann PRO-760 Bullet CCTV security camera Indoor & outdoor Wall. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

700 TVL, 75°, CCD, Weather resistan, BNC, DC 12V
More>>>
Short summary description Swann PRO-760 Bullet CCTV security camera Indoor & outdoor Wall:
This short summary of the Swann PRO-760 Bullet CCTV security camera Indoor & outdoor Wall data-sheet is auto-generated and uses the product title and the first six key specs.

Swann PRO-760, CCTV security camera, Indoor & outdoor, Wired, Wall, White, Bullet

Long summary description Swann PRO-760 Bullet CCTV security camera Indoor & outdoor Wall:
This is an auto-generated long summary of Swann PRO-760 Bullet CCTV security camera Indoor & outdoor Wall based on the first three specs of the first five spec groups.

Swann PRO-760. Type: CCTV security camera, Placement supported: Indoor & outdoor, Connectivity technology: Wired. Mounting type: Wall, Product colour: White, Form factor: Bullet. Field of view (FOV) angle: 75°, Lens viewing angle, horizontal: 80°, Lens viewing angle, vertical: 70°. Sensor type: CCD, Optical sensor size: 25.4 / 3 mm (1 / 3"). Lens diameter: 3.6 mm

Brand Image Product code Product Stock Price from
Swann

Swann PRO-743 Dome CCTV security camera Indoor & outdoor Ceiling
(show image)
SWPRO-743PK2-UK PRO-743 0.00
(excl. VAT)
0 (incl. VAT)
Swann

Swann PRO-742 Bullet CCTV security camera Indoor & outdoor Ceiling/wall
(show image)
SWPRO-742PK2-UK PRO-742 0.00
(excl. VAT)
0 (incl. VAT)
Swann

Swann PRO-880 Bullet CCTV security camera Indoor & outdoor
(show image)
SWPRO-880CAM-UK PRO-880 0.00
(excl. VAT)
0 (incl. VAT)
Swann

Swann PRO-754 Dome CCTV security camera Ceiling/wall
(show image)
SWPRO-754CAM-UK PRO-754 0.00
(excl. VAT)
0 (incl. VAT)