Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Swann NVW-470 video surveillance kit Wireless 4 channels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Swann
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NVW-470
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SWNVW-470KIT-UK
Category
Video cameras, wires, recording devices etc. used to set up a video surveillance system (CCTV).
Video Surveillance Kits
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySwann: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1763
This statistic is based on the 93612 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 91509 free Open Icecat users.
Info modified on: 02 Jun 2018 22:23:40
The date of the most recent change of this product data-sheet in Icecat.
Long product name Swann NVW-470 video surveillance kit Wireless 4 channels :
The short editorial description of Swann NVW-470 video surveillance kit Wireless 4 channels

NVW-470 - 7" LCD, SD, RJ45 / WiFi, Mini HDMI, Up to 4 Wi-Fi Cameras, 1MP, 720P
More>>>
Short summary description Swann NVW-470 video surveillance kit Wireless 4 channels:
This short summary of the Swann NVW-470 video surveillance kit Wireless 4 channels data-sheet is auto-generated and uses the product title and the first six key specs.

Swann NVW-470, Wireless, Bullet, Wi-Fi, Indoor/outdoor, Aluminium, 15 m

Long summary description Swann NVW-470 video surveillance kit Wireless 4 channels:
This is an auto-generated long summary of Swann NVW-470 video surveillance kit Wireless 4 channels based on the first three specs of the first five spec groups.

Swann NVW-470. Connectivity technology: Wireless, Surveillance camera form factor: Bullet, Camera interface: Wi-Fi. Channels quantity: 4 channels, Storage media type: Flash, Total storage capacity: 8 GB. Display diagonal: 17.8 cm (7"), Display type: LCD. Camera width: 6 cm, Camera depth: 9.5 cm, Camera height: 16 cm. Cables included: HDMI,USB,UTP

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.