location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Swann SWHOM-DC820P2 Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Swann Check ‘Swann’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SWHOM-DC820P2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SWHOM-DC820P2-UK show
Show alternative article codes used in the online market place
Category:
A doorbell is an electronic signaling device typically placed near an entry door to a building. When a visitor presses a button the bell rings inside the building, alerting the occupant to the presence of the visitor.
Doorbell Kits Check ‘Swann’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Swann: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22883
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Long product name Swann SWHOM-DC820P2 Grey :
The long product name of Swann SWHOM-DC820P2 Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SWHOM-DC820P2 - 433MHz, 50m+, 32 Tones
More>>>
Short summary description Swann SWHOM-DC820P2 Grey:
This short summary of the Swann SWHOM-DC820P2 Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Swann SWHOM-DC820P2, Grey, Wireless, 433 MHz, 120 - 240 V, 23 A

Long summary description Swann SWHOM-DC820P2 Grey:
This is an auto-generated long summary of Swann SWHOM-DC820P2 Grey based on the first three specs of the first five spec groups.

Swann SWHOM-DC820P2. Product colour: Grey. Connectivity technology: Wireless, Frequency: 433 MHz. Input voltage: 120 - 240 V, Battery current: 23 A

Country Distributor
United Kingdom 1 distributor(s)