location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Swann PNP-155 628 x 582 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Swann Check ‘Swann’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PNP-155
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SW311-PN5
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘Swann’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Swann: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3861
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Swann PNP-155 628 x 582 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - CMOS 25.4 / 3 mm (1 / 3") 628 x 582 pixels
  • - Night vision IR
  • - 280 g
Warranty: 1 year
Long product name Swann PNP-155 628 x 582 pixels :
The long product name of Swann PNP-155 628 x 582 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PNP-155 Compact Outdoor Security Camera - Night Vision 26ft 8m
More>>>
Short summary description Swann PNP-155 628 x 582 pixels:
This short summary of the Swann PNP-155 628 x 582 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Swann PNP-155, 50°, 50°, 1/50 - 1/15000 s, CMOS, 25.4 / 3 mm (1 / 3"), IR

Long summary description Swann PNP-155 628 x 582 pixels:
This is an auto-generated long summary of Swann PNP-155 628 x 582 pixels based on the first three specs of the first five spec groups.

Swann PNP-155. Lens viewing angle, horizontal: 50°, Lens viewing angle, vertical: 50°, Camera shutter speed: 1/50 - 1/15000 s. Sensor type: CMOS, Optical sensor size: 25.4 / 3 mm (1 / 3"). LED type: IR, Infra-red wavelength: 850 nm. Maximum resolution: 628 x 582 pixels. Signal-to-Noise Ratio (SNR): 48 dB

Brand Image Product code Product Stock Price from
Swann

Swann SW342-LPP 628 x 582 pixels
(show image)
SW343-LPP SW342-LPP 0.00
(excl. VAT)
0 (incl. VAT)
Swann

Swann SW343-LPP 628 x 582 pixels
(show image)
SW343-LPP-UK115 SW343-LPP 0.00
(excl. VAT)
0 (incl. VAT)